ABB Process Automation Division Molded Case Circuit Breaker T2H015TW

Description
DISCONTINUED BY MANUFACTURER, CIRCUIT BREAKER, THERMAL/MAGNETIC TRIP, THREE-POLE, 15 AMP RATING, 480 VAC RATING, T2/100A FRAME, NO LUGS, MOLDED CASE, REPLACED BY XT1HU3015AFF000XXX. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
DISCONTINUED BY MANUFACTURER, CIRCUIT BREAKER, THERMAL/MAGNETIC TRIP, THREE-POLE, 15 AMP RATING, 480 VAC RATING, T2/100A FRAME, NO LUGS, MOLDED CASE, REPLACED BY XT1HU3015AFF000XXX. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Molded Case Circuit Breaker - 5011612 - Radwell International
Willingboro, NJ, United States
Molded Case Circuit Breaker
5011612
Molded Case Circuit Breaker 5011612
DISCONTINUED BY MANUFACTURER, CIRCUIT BREAKER, THERMAL/MAGNETIC TRIP, THREE-POLE, 15 AMP RATING, 480 VAC RATING, T2/100A FRAME, NO LUGS, MOLDED CASE, REPLACED BY XT1HU3015AFF000XXX. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, CIRCUIT BREAKER, THERMAL/MAGNETIC TRIP, THREE-POLE, 15 AMP RATING, 480 VAC RATING, T2/100A FRAME, NO LUGS, MOLDED CASE, REPLACED BY XT1HU3015AFF000XXX. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Circuit Breaker, 3 Pole, 15A; Product Range Abb - 64Y1152 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, 3 Pole, 15A; Product Range Abb
64Y1152
Circuit Breaker, 3 Pole, 15A; Product Range Abb 64Y1152
CIRCUIT BREAKER, 3 POLE, 15A; Product Range:Tmax T2 Series; Current Rating:15A; No. of Poles:3 Pole; Voltage Rating VDC:-; Voltage Rating VAC:480VAC; Circuit Breaker Mounting:Panel

CIRCUIT BREAKER, 3 POLE, 15A; Product Range:Tmax T2 Series; Current Rating:15A; No. of Poles:3 Pole; Voltage Rating VDC:-; Voltage Rating VAC:480VAC; Circuit Breaker Mounting:Panel

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers
Product Number 5011612 64Y1152
Product Name Molded Case Circuit Breaker Circuit Breaker, 3 Pole, 15A; Product Range Abb
Rated AC Voltage 480 volts 480 volts
Unlock Full Specs
to access all available technical data