ABB Process Automation Division Molded Case Circuit Breaker T1N050TL

Description
DISCONTINUED BY MANUFACTURER, BREAKER, T1N, 50 A, 230/690V,50/60HZ,3 POLE, T/M, UL. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, BREAKER, T1N, 50 A, 230/690V,50/60HZ,3 POLE, T/M, UL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Molded Case Circuit Breaker - 5020476 - Radwell International
Willingboro, NJ, United States
Molded Case Circuit Breaker
5020476
Molded Case Circuit Breaker 5020476
DISCONTINUED BY MANUFACTURER, BREAKER, T1N, 50 A, 230/690V,50/60HZ,3 POLE, T/M, UL. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, BREAKER, T1N, 50 A, 230/690V,50/60HZ,3 POLE, T/M, UL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Circuit Breaker, 3 Pole, 50A; Product Range Abb - 64Y0726 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, 3 Pole, 50A; Product Range Abb
64Y0726
Circuit Breaker, 3 Pole, 50A; Product Range Abb 64Y0726
CIRCUIT BREAKER, 3 POLE, 50A; Product Range:Tmax T1 Series; Current Rating:50A; No. of Poles:3 Pole; Voltage Rating VDC:500VDC; Voltage Rating VAC:347VAC; Circuit Breaker Mounting:Panel RoHS Compliant: Yes

CIRCUIT BREAKER, 3 POLE, 50A; Product Range:Tmax T1 Series; Current Rating:50A; No. of Poles:3 Pole; Voltage Rating VDC:500VDC; Voltage Rating VAC:347VAC; Circuit Breaker Mounting:Panel RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers
Product Number 5020476 64Y0726
Product Name Molded Case Circuit Breaker Circuit Breaker, 3 Pole, 50A; Product Range Abb
Number of Poles 3 3
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 3-1393249-9 - TE Connectivity
Specs
Rated Current 1 amps
Rated Breaking Capacity 2000 amps
Trip System Type Thermal
View Details
2 suppliers
Circuit Breaker - 82910081 - Interpower
Specs
Rated AC Voltage 240 to 250 volts
Rated Current 15 amps
Approvals / Ratings CE
View Details
Circuit Breakers - 486-4430.0710-ND - DigiKey
Specs
Rated Current 16 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details