ABB AB Terminal, Ring, 6Mm, Crimp,16-M6, Pk10; Stud Size - Metric Abb - Thomas & Betts T16-6

Description
TERMINAL, RING, 6MM, CRIMP,16-M6, PK10; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:-; Conductor Area CSA:-; Product Range:Sta-Kon Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes
Description
TERMINAL, RING, 6MM, CRIMP,16-M6, PK10; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:-; Conductor Area CSA:-; Product Range:Sta-Kon Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Terminal, Ring, 6Mm, Crimp,16-M6, Pk10 is a crimp terminal designed for use with M6 metric studs, making it suitable for various electrical applications. It is part of the Sta-Kon series by Thomas & Betts, known for its reliability and quality. The terminal is uninsulated, allowing for direct connection to the stud without additional insulation. This product is RoHS compliant, ensuring it meets environmental standards. Each package contains ten terminals, providing a convenient quantity for projects requiring multiple connections. Engineers should consider this terminal for applications where a secure and efficient crimp connection to M6 studs is needed.

Datasheet Summary
Powered by GS/AI

The Terminal, Ring, 6Mm, Crimp,16-M6, Pk10 is a crimp terminal designed for use with M6 metric studs, making it suitable for various electrical applications. It is part of the Sta-Kon series by Thomas & Betts, known for its reliability and quality. The terminal is uninsulated, allowing for direct connection to the stud without additional insulation. This product is RoHS compliant, ensuring it meets environmental standards. Each package contains ten terminals, providing a convenient quantity for projects requiring multiple connections. Engineers should consider this terminal for applications where a secure and efficient crimp connection to M6 studs is needed.

Suppliers

Company
Product
Description
Supplier Links
Terminal, Ring, 6Mm, Crimp,16-M6, Pk10; Stud Size - Metric Abb - Thomas & Betts - 01M9360 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring, 6Mm, Crimp,16-M6, Pk10; Stud Size - Metric Abb - Thomas & Betts
01M9360
Terminal, Ring, 6Mm, Crimp,16-M6, Pk10; Stud Size - Metric Abb - Thomas & Betts 01M9360
TERMINAL, RING, 6MM, CRIMP,16-M6, PK10; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:-; Conductor Area CSA:-; Product Range:Sta-Kon Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

TERMINAL, RING, 6MM, CRIMP,16-M6, PK10; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:-; Conductor Area CSA:-; Product Range:Sta-Kon Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 01M9360
Product Name Terminal, Ring, 6Mm, Crimp,16-M6, Pk10; Stud Size - Metric Abb - Thomas & Betts
Unlock Full Specs
to access all available technical data

Similar Products

CFexpress Card Host Connectors - 821101-1120010 - Rego Electronics Inc.
Specs
Connector Type Card Edge Connector
Gender Female / Jack
Geometry Right Angle
View Details
Connector - 2 Pin 2.5mm Right Angle Pogo Pin Female -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
27/55 Position Hermetic Bulkhead Connector - 24055 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm HN 90° Plug - 150505 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details