ABB AB
T100M -- 1IN S35 T COND BODY IRON ABB - THOMAS & BETTS
ABB AB
1In S35 T Cond Body Iron Abb - Thomas & Betts
T100M
Description
1IN S35 T COND BODY IRON
Description
1IN S35 T COND BODY IRON
Suppliers
1In S35 T Cond Body Iron Abb - Thomas & Betts
88K7122
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
88K7122 |
|
Product Name
|
1In S35 T Cond Body Iron Abb - Thomas & Betts |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
690 volts
Current Rating
25.0 amps
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
6.0 amps
View Details
2 suppliers