Thomas & Betts Corporation Standard Wall Plate SWS264-LAAC

Description
STRAIGHT TYPE; AGED COPPER (END CAP TRIM) FINISH; LIGHT ALMOND (BASE) COLOR; (4) DECORATOR CONFIGURATION; 4 GANG(S); SIGNATURE[TM] BRAND; OVERALL DIMENSION 8.5 INCH W X 4.87 INCH H; APPLICABLE STANDARD NEMA WD-1/WD-6
Datasheet
Description
STRAIGHT TYPE; AGED COPPER (END CAP TRIM) FINISH; LIGHT ALMOND (BASE) COLOR; (4) DECORATOR CONFIGURATION; 4 GANG(S); SIGNATURE[TM] BRAND; OVERALL DIMENSION 8.5 INCH W X 4.87 INCH H; APPLICABLE STANDARD NEMA WD-1/WD-6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SWS264-LAAC - Thomas & Betts Corporation
Memphis, TN, USA
Standard Wall Plate
SWS264-LAAC
Standard Wall Plate SWS264-LAAC
STRAIGHT TYPE; AGED COPPER (END CAP TRIM) FINISH; LIGHT ALMOND (BASE) COLOR; (4) DECORATOR CONFIGURATION; 4 GANG(S); SIGNATURE[TM] BRAND; OVERALL DIMENSION 8.5 INCH W X 4.87 INCH H; APPLICABLE STANDARD NEMA WD-1/WD-6

STRAIGHT TYPE; AGED COPPER (END CAP TRIM) FINISH; LIGHT ALMOND (BASE) COLOR; (4) DECORATOR CONFIGURATION; 4 GANG(S); SIGNATURE[TM] BRAND; OVERALL DIMENSION 8.5 INCH W X 4.87 INCH H; APPLICABLE STANDARD NEMA WD-1/WD-6

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Wallplates
Product Number SWS264-LAAC
Product Name Standard Wall Plate
Type Decorator
Unlock Full Specs
to access all available technical data

Similar Products

Audio & Video Faceplates - 6659639 - RS Components, Ltd.
Specs
Opening / Devices One
Material Plastic; Plastic
View Details
2-Gang 1 Toggle & 1 Duplex Combination Wall Plates, Thermosetting Standard Size Glossy Finish - 3061U - Suzhou Ele Mfg Co., Ltd.
Specs
Type  Duplex Outlet Cover; Toggle Switch Plate
Opening / Devices Two
Material Plastic; Thermosetting
View Details
Standard Wall Plate - SP147-W - Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Specs
Type Blank Wall Plate
Opening / Devices Two
Material Plastic
View Details