Thomas & Betts Corporation Standard Wall Plate SWP8-GRY

Description
SCREWLESS TYPE; 0.065 INCH THK POLYCARBONATE MATERIAL; GRAY COLOR; (1) DUPLEX RECEPTACLE CONFIGURATION; 1 GANG(S); OVERALL DIMENSION 3.1 INCH W X 4.87 INCH H; INCLUDES SUB PLATE; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL; APPROVAL UL 514, CSA; SW
Datasheet
Description
SCREWLESS TYPE; 0.065 INCH THK POLYCARBONATE MATERIAL; GRAY COLOR; (1) DUPLEX RECEPTACLE CONFIGURATION; 1 GANG(S); OVERALL DIMENSION 3.1 INCH W X 4.87 INCH H; INCLUDES SUB PLATE; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL; APPROVAL UL 514, CSA; SW
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SWP8-GRY - Thomas & Betts Corporation
Memphis, TN, USA
Standard Wall Plate
SWP8-GRY
Standard Wall Plate SWP8-GRY
SCREWLESS TYPE; 0.065 INCH THK POLYCARBONATE MATERIAL; GRAY COLOR; (1) DUPLEX RECEPTACLE CONFIGURATION; 1 GANG(S); OVERALL DIMENSION 3.1 INCH W X 4.87 INCH H; INCLUDES SUB PLATE; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL; APPROVAL UL 514, CSA; SW

SCREWLESS TYPE; 0.065 INCH THK POLYCARBONATE MATERIAL; GRAY COLOR; (1) DUPLEX RECEPTACLE CONFIGURATION; 1 GANG(S); OVERALL DIMENSION 3.1 INCH W X 4.87 INCH H; INCLUDES SUB PLATE; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL; APPROVAL UL 514, CSA; SW

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Wallplates
Product Number SWP8-GRY
Product Name Standard Wall Plate
Type  Duplex Outlet Cover
Unlock Full Specs
to access all available technical data

Similar Products

2-Gang 1 Toggle & 1 Duplex Combination Wall Plates, Metal Standard Size Glossy Finish - 61SFS - Suzhou Ele Mfg Co., Ltd.
Specs
Type  Duplex Outlet Cover; Toggle Switch Plate
Opening / Devices Two
Material Metal
View Details
Light Switch Covers - 5000673 - RS Components, Ltd.
Specs
Opening / Devices Two
View Details