Thomas & Betts Corporation Standard Wall Plate SWP8-BK

Description
SCREWLESS TYPE; 0.065 INCH THK POLYCARBONATE MATERIAL; BLACK COLOR; (1) DUPLEX RECEPTACLE CONFIGURATION; 1 GANG(S); OVERALL DIMENSION 3.1 INCH W X 4.87 INCH H; INCLUDES SUB PLATE; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL; APPROVAL UL 514, CSA; S
Datasheet
Description
SCREWLESS TYPE; 0.065 INCH THK POLYCARBONATE MATERIAL; BLACK COLOR; (1) DUPLEX RECEPTACLE CONFIGURATION; 1 GANG(S); OVERALL DIMENSION 3.1 INCH W X 4.87 INCH H; INCLUDES SUB PLATE; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL; APPROVAL UL 514, CSA; S
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SWP8-BK - Thomas & Betts Corporation
Memphis, TN, USA
Standard Wall Plate
SWP8-BK
Standard Wall Plate SWP8-BK
SCREWLESS TYPE; 0.065 INCH THK POLYCARBONATE MATERIAL; BLACK COLOR; (1) DUPLEX RECEPTACLE CONFIGURATION; 1 GANG(S); OVERALL DIMENSION 3.1 INCH W X 4.87 INCH H; INCLUDES SUB PLATE; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL; APPROVAL UL 514, CSA; S

SCREWLESS TYPE; 0.065 INCH THK POLYCARBONATE MATERIAL; BLACK COLOR; (1) DUPLEX RECEPTACLE CONFIGURATION; 1 GANG(S); OVERALL DIMENSION 3.1 INCH W X 4.87 INCH H; INCLUDES SUB PLATE; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL; APPROVAL UL 514, CSA; S

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Wallplates
Product Number SWP8-BK
Product Name Standard Wall Plate
Type  Duplex Outlet Cover
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 5000651 - RS Components, Ltd.
Specs
Opening / Devices Four
View Details
2-Gang 1 φ35.7mm Diameter Single Device and 1 Blank Combination Wall Plates, Stainless Steel Standard Size Polished Finish - 54SBS - Suzhou Ele Mfg Co., Ltd.
Specs
Type Blank Wall Plate
Opening / Devices One
Material Stainless Steel
View Details
Standard Wall Plate - SP82-LA - Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Specs
Type  Duplex Outlet Cover
Opening / Devices Two
Material Plastic
View Details