Thomas & Betts Corporation Standard Wall Plate SWP262-SSBPCC10

Description
SCREWLESS TYPE; 0.065 INCH THK POLYCARBONATE MATERIAL; MATTE FINISH; STAINLESS STEEL COLOR; (1) DECORATOR CONFIGURATION; 2 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 4.912 INCH W X 4.87 INCH H; INCLUDES PLASTIC SUBPLATE; APPROVAL UL 514, CSA; PA
Datasheet
Description
SCREWLESS TYPE; 0.065 INCH THK POLYCARBONATE MATERIAL; MATTE FINISH; STAINLESS STEEL COLOR; (1) DECORATOR CONFIGURATION; 2 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 4.912 INCH W X 4.87 INCH H; INCLUDES PLASTIC SUBPLATE; APPROVAL UL 514, CSA; PA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SWP262-SSBPCC10 - Thomas & Betts Corporation
Memphis, TN, USA
Standard Wall Plate
SWP262-SSBPCC10
Standard Wall Plate SWP262-SSBPCC10
SCREWLESS TYPE; 0.065 INCH THK POLYCARBONATE MATERIAL; MATTE FINISH; STAINLESS STEEL COLOR; (1) DECORATOR CONFIGURATION; 2 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 4.912 INCH W X 4.87 INCH H; INCLUDES PLASTIC SUBPLATE; APPROVAL UL 514, CSA; PA

SCREWLESS TYPE; 0.065 INCH THK POLYCARBONATE MATERIAL; MATTE FINISH; STAINLESS STEEL COLOR; (1) DECORATOR CONFIGURATION; 2 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 4.912 INCH W X 4.87 INCH H; INCLUDES PLASTIC SUBPLATE; APPROVAL UL 514, CSA; PA

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Wallplates
Product Number SWP262-SSBPCC10
Product Name Standard Wall Plate
Type Decorator
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 3414042 - RS Components, Ltd.
Specs
Opening / Devices Two
Material Plastic; Plastic
View Details
3-Gang Toggle Wall Plates, Metal Jumbo Size Glossy Finish - 13JFS - Suzhou Ele Mfg Co., Ltd.
Specs
Type Toggle Switch Plate
Material Metal
View Details
Hubbell Wiring Device-Kellems
Specs
Material Polycarbonate
View Details