Thomas & Betts Corporation Standard Wall Plate SWP262-LA

Description
SCREWLESS TYPE; 0.065 INCH THK POLYCARBONATE MATERIAL; MATTE FINISH; LIGHT ALMOND COLOR; (2) DECORATOR CONFIGURATION; 2 GANG(S); OVERSIZE DESIGNATED SIZE; OVERALL DIMENSION 4.912 INCH W X 4.87 INCH H; INCLUDES SUBPLATE; APPLICATION COMMERCIAL, INDUSTRIAL
Datasheet
Description
SCREWLESS TYPE; 0.065 INCH THK POLYCARBONATE MATERIAL; MATTE FINISH; LIGHT ALMOND COLOR; (2) DECORATOR CONFIGURATION; 2 GANG(S); OVERSIZE DESIGNATED SIZE; OVERALL DIMENSION 4.912 INCH W X 4.87 INCH H; INCLUDES SUBPLATE; APPLICATION COMMERCIAL, INDUSTRIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SWP262-LA - Thomas & Betts Corporation
Memphis, TN, USA
Standard Wall Plate
SWP262-LA
Standard Wall Plate SWP262-LA
SCREWLESS TYPE; 0.065 INCH THK POLYCARBONATE MATERIAL; MATTE FINISH; LIGHT ALMOND COLOR; (2) DECORATOR CONFIGURATION; 2 GANG(S); OVERSIZE DESIGNATED SIZE; OVERALL DIMENSION 4.912 INCH W X 4.87 INCH H; INCLUDES SUBPLATE; APPLICATION COMMERCIAL, INDUSTRIAL

SCREWLESS TYPE; 0.065 INCH THK POLYCARBONATE MATERIAL; MATTE FINISH; LIGHT ALMOND COLOR; (2) DECORATOR CONFIGURATION; 2 GANG(S); OVERSIZE DESIGNATED SIZE; OVERALL DIMENSION 4.912 INCH W X 4.87 INCH H; INCLUDES SUBPLATE; APPLICATION COMMERCIAL, INDUSTRIAL

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Wallplates
Product Number SWP262-LA
Product Name Standard Wall Plate
Type Decorator
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 1485676 - RS Components, Ltd.
Specs
Opening / Devices One
View Details
4-Gang Duplex Wall Plates, Stainless Steel Standard Size Polished Finish - 24SBS - Suzhou Ele Mfg Co., Ltd.
Specs
Type  Duplex Outlet Cover
Opening / Devices Two
Material Stainless Steel
View Details
Standard Wall Plate - SP1426 - Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Specs
Type Blank Wall Plate; Despard Switch Plate
Opening / Devices Two
Material Plastic
View Details