Hubbell Wiring Device-Kellems Standard Wall Plate SP1426

Description
COMBINATION TYPE; 0.07 INCH THK THERMOSET PLASTIC MATERIAL; SMOOTH FINISH; BROWN COLOR; (1) BLANK, (1) DECORATOR CONFIGURATION; 2 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 4.56 INCH W X 4.5 INCH H; MOUNTING TYPE STRAP MOUNT; APPLICATION COMMERC
Datasheet
Description
COMBINATION TYPE; 0.07 INCH THK THERMOSET PLASTIC MATERIAL; SMOOTH FINISH; BROWN COLOR; (1) BLANK, (1) DECORATOR CONFIGURATION; 2 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 4.56 INCH W X 4.5 INCH H; MOUNTING TYPE STRAP MOUNT; APPLICATION COMMERC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SP1426 - Hubbell Wiring Device-Kellems
Milford, CT, USA
Standard Wall Plate
SP1426
Standard Wall Plate SP1426
COMBINATION TYPE; 0.07 INCH THK THERMOSET PLASTIC MATERIAL; SMOOTH FINISH; BROWN COLOR; (1) BLANK, (1) DECORATOR CONFIGURATION; 2 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 4.56 INCH W X 4.5 INCH H; MOUNTING TYPE STRAP MOUNT; APPLICATION COMMERC

COMBINATION TYPE; 0.07 INCH THK THERMOSET PLASTIC MATERIAL; SMOOTH FINISH; BROWN COLOR; (1) BLANK, (1) DECORATOR CONFIGURATION; 2 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 4.56 INCH W X 4.5 INCH H; MOUNTING TYPE STRAP MOUNT; APPLICATION COMMERC

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Wallplates
Product Number SP1426
Product Name Standard Wall Plate
Type Blank Wall Plate; Despard Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products

Wall Jacks - 40253-W - Leviton Manufacturing
Leviton Manufacturing
Specs
Type Phone Jack Wall Plate
Opening / Devices One
View Details
Standard Wall Plate - AWM2G-MS4 - Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Specs
Material Leather/Wood
View Details