Thomas & Betts Corporation Standard Wall Plate SWC262-WBN

Description
SCREWLESS, CURVED END CAP TYPE; BRUSHED NICKEL (END CAP TRIM) FINISH; WHITE (BASE) COLOR; (2) DECORATOR CONFIGURATION; 2 GANG(S); SIGNATURE[TM] BRAND; OVERALL DIMENSION 4.901 INCH W X 4.87 INCH H; APPLICABLE STANDARD NEMA WD-1/WD-6
Datasheet
Description
SCREWLESS, CURVED END CAP TYPE; BRUSHED NICKEL (END CAP TRIM) FINISH; WHITE (BASE) COLOR; (2) DECORATOR CONFIGURATION; 2 GANG(S); SIGNATURE[TM] BRAND; OVERALL DIMENSION 4.901 INCH W X 4.87 INCH H; APPLICABLE STANDARD NEMA WD-1/WD-6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memphis, TN, USA
Standard Wall Plate
SWC262-WBN
Standard Wall Plate SWC262-WBN
SCREWLESS, CURVED END CAP TYPE; BRUSHED NICKEL (END CAP TRIM) FINISH; WHITE (BASE) COLOR; (2) DECORATOR CONFIGURATION; 2 GANG(S); SIGNATURE[TM] BRAND; OVERALL DIMENSION 4.901 INCH W X 4.87 INCH H; APPLICABLE STANDARD NEMA WD-1/WD-6

SCREWLESS, CURVED END CAP TYPE; BRUSHED NICKEL (END CAP TRIM) FINISH; WHITE (BASE) COLOR; (2) DECORATOR CONFIGURATION; 2 GANG(S); SIGNATURE[TM] BRAND; OVERALL DIMENSION 4.901 INCH W X 4.87 INCH H; APPLICABLE STANDARD NEMA WD-1/WD-6

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Wallplates
Product Number SWC262-WBN
Product Name Standard Wall Plate
Type Decorator
Unlock Full Specs
to access all available technical data

Similar Products