Thomas & Betts Corporation Standard Wall Plate SWC26-WBN

Description
SCREWLESS, CURVED END CAP TYPE; BRUSHED NICKEL (END CAP TRIM) FINISH; WHITE (BASE) COLOR; (1) DECORATOR CONFIGURATION; 1 GANG(S); SIGNATURE[TM] BRAND; OVERALL DIMENSION 3.1 INCH W X 4.87 INCH H; APPLICABLE STANDARD NEMA WD-1/WD-6
Datasheet
Description
SCREWLESS, CURVED END CAP TYPE; BRUSHED NICKEL (END CAP TRIM) FINISH; WHITE (BASE) COLOR; (1) DECORATOR CONFIGURATION; 1 GANG(S); SIGNATURE[TM] BRAND; OVERALL DIMENSION 3.1 INCH W X 4.87 INCH H; APPLICABLE STANDARD NEMA WD-1/WD-6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SWC26-WBN - Thomas & Betts Corporation
Memphis, TN, USA
Standard Wall Plate
SWC26-WBN
Standard Wall Plate SWC26-WBN
SCREWLESS, CURVED END CAP TYPE; BRUSHED NICKEL (END CAP TRIM) FINISH; WHITE (BASE) COLOR; (1) DECORATOR CONFIGURATION; 1 GANG(S); SIGNATURE[TM] BRAND; OVERALL DIMENSION 3.1 INCH W X 4.87 INCH H; APPLICABLE STANDARD NEMA WD-1/WD-6

SCREWLESS, CURVED END CAP TYPE; BRUSHED NICKEL (END CAP TRIM) FINISH; WHITE (BASE) COLOR; (1) DECORATOR CONFIGURATION; 1 GANG(S); SIGNATURE[TM] BRAND; OVERALL DIMENSION 3.1 INCH W X 4.87 INCH H; APPLICABLE STANDARD NEMA WD-1/WD-6

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Wallplates
Product Number SWC26-WBN
Product Name Standard Wall Plate
Type Decorator
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 7758093 - RS Components, Ltd.
Specs
Opening / Devices One
Material Urea formaldehyde
View Details
Standard Wall Plate - SPJ263 - Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Specs
Type Despard Switch Plate
Opening / Devices Three
Material Plastic
View Details