Thomas & Betts Corporation Standard Wall Plate SW266-W

Description
STRAIGHT, CURVED, MOLDING TYPE; 0.042 STEEL MATERIAL; ZINC PLATED FINISH; WHITE COLOR; (6) DECORATOR CONFIGURATION; 6 GANG(S); OVERALL DIMENSION 12.16 INCH W X 4.87 INCH H; APPROVAL UL (CANADA AND US); INCLUDES SUBPLATE; SW MODEL
Datasheet
Description
STRAIGHT, CURVED, MOLDING TYPE; 0.042 STEEL MATERIAL; ZINC PLATED FINISH; WHITE COLOR; (6) DECORATOR CONFIGURATION; 6 GANG(S); OVERALL DIMENSION 12.16 INCH W X 4.87 INCH H; APPROVAL UL (CANADA AND US); INCLUDES SUBPLATE; SW MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SW266-W - Thomas & Betts Corporation
Memphis, TN, USA
Standard Wall Plate
SW266-W
Standard Wall Plate SW266-W
STRAIGHT, CURVED, MOLDING TYPE; 0.042 STEEL MATERIAL; ZINC PLATED FINISH; WHITE COLOR; (6) DECORATOR CONFIGURATION; 6 GANG(S); OVERALL DIMENSION 12.16 INCH W X 4.87 INCH H; APPROVAL UL (CANADA AND US); INCLUDES SUBPLATE; SW MODEL

STRAIGHT, CURVED, MOLDING TYPE; 0.042 STEEL MATERIAL; ZINC PLATED FINISH; WHITE COLOR; (6) DECORATOR CONFIGURATION; 6 GANG(S); OVERALL DIMENSION 12.16 INCH W X 4.87 INCH H; APPROVAL UL (CANADA AND US); INCLUDES SUBPLATE; SW MODEL

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Wallplates
Product Number SW266-W
Product Name Standard Wall Plate
Type Decorator
Unlock Full Specs
to access all available technical data

Similar Products

1-Gang φ10.3mm Diameter Single Device Wall Plates, Thermoplastic Standard Size Glossy Finish - 3121 - Suzhou Ele Mfg Co., Ltd.
Specs
Opening / Devices One
Material Plastic; Thermoplastic
View Details
Light Switch Covers - 7758093 - RS Components, Ltd.
Specs
Opening / Devices One
Material Urea formaldehyde
View Details
Duplex Receptacle Wall Plate, Two Gang, Polished Brass - SB82PB - Legrand
Specs
Type  Duplex Outlet Cover
Opening / Devices Two
Material Brass
View Details