SCREWLESS TYPE; 0.065 INCH THK POLYCARBONATE MATERIAL; MATTE FINISH; MAHOGANY COLOR; (4) DECORATOR CONFIGURATION; 4 GANG(S); OVERSIZE DESIGNATED SIZE; OVERALL DIMENSION 8.536 INCH W X 4.87 INCH H; INCLUDES 0.042 INCH ZINC PLATED STEEL SUBPLATE; APPROVAL U
| Thomas & Betts Corporation | |
|---|---|
| Product Category | Wallplates |
| Product Number | SW264-MH |
| Product Name | Standard Wall Plate |
| Type | Decorator |