Thomas & Betts Corporation Standard Wall Plate SW264-BC

Description
SCREWLESS TYPE; 0.065 INCH THK POLYCARBONATE MATERIAL; BRUSHED COPPER, MATTE FINISH; (4) DECORATOR CONFIGURATION; 4 GANG(S); OVERSIZE DESIGNATED SIZE; OVERALL DIMENSION 8.536 INCH W X 4.87 INCH H; INCLUDES 0.042 INCH ZINC PLATED STEEL SUBPLATE; APPROVAL U
Datasheet
Description
SCREWLESS TYPE; 0.065 INCH THK POLYCARBONATE MATERIAL; BRUSHED COPPER, MATTE FINISH; (4) DECORATOR CONFIGURATION; 4 GANG(S); OVERSIZE DESIGNATED SIZE; OVERALL DIMENSION 8.536 INCH W X 4.87 INCH H; INCLUDES 0.042 INCH ZINC PLATED STEEL SUBPLATE; APPROVAL U
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SW264-BC - Thomas & Betts Corporation
Memphis, TN, USA
Standard Wall Plate
SW264-BC
Standard Wall Plate SW264-BC
SCREWLESS TYPE; 0.065 INCH THK POLYCARBONATE MATERIAL; BRUSHED COPPER, MATTE FINISH; (4) DECORATOR CONFIGURATION; 4 GANG(S); OVERSIZE DESIGNATED SIZE; OVERALL DIMENSION 8.536 INCH W X 4.87 INCH H; INCLUDES 0.042 INCH ZINC PLATED STEEL SUBPLATE; APPROVAL U

SCREWLESS TYPE; 0.065 INCH THK POLYCARBONATE MATERIAL; BRUSHED COPPER, MATTE FINISH; (4) DECORATOR CONFIGURATION; 4 GANG(S); OVERSIZE DESIGNATED SIZE; OVERALL DIMENSION 8.536 INCH W X 4.87 INCH H; INCLUDES 0.042 INCH ZINC PLATED STEEL SUBPLATE; APPROVAL U

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Wallplates
Product Number SW264-BC
Product Name Standard Wall Plate
Type Decorator
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 2227869 - RS Components, Ltd.
Specs
Opening / Devices One
Material Urea/formaldehyde/melamine blend
View Details
Electra® Wall Covering, Guage 0.080
American Floor Products Co., Inc.
Specs
Type Wall Protection
Material Acrylic Vinyl
View Details