Thomas & Betts Corporation Standard Wall Plate SW26-W

Description
STRAIGHT, CURVED, MOLDING TYPE; 0.042 STEEL MATERIAL; ZINC PLATED FINISH; WHITE COLOR; (1) DECORATOR CONFIGURATION; 1 GANG(S); OVERALL DIMENSION 3.1 INCH W X 4.87 INCH H; APPROVAL UL (CANADA AND US); INCLUDES SUBPLATE; SW MODEL
Datasheet
Description
STRAIGHT, CURVED, MOLDING TYPE; 0.042 STEEL MATERIAL; ZINC PLATED FINISH; WHITE COLOR; (1) DECORATOR CONFIGURATION; 1 GANG(S); OVERALL DIMENSION 3.1 INCH W X 4.87 INCH H; APPROVAL UL (CANADA AND US); INCLUDES SUBPLATE; SW MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SW26-W - Thomas & Betts Corporation
Memphis, TN, USA
Standard Wall Plate
SW26-W
Standard Wall Plate SW26-W
STRAIGHT, CURVED, MOLDING TYPE; 0.042 STEEL MATERIAL; ZINC PLATED FINISH; WHITE COLOR; (1) DECORATOR CONFIGURATION; 1 GANG(S); OVERALL DIMENSION 3.1 INCH W X 4.87 INCH H; APPROVAL UL (CANADA AND US); INCLUDES SUBPLATE; SW MODEL

STRAIGHT, CURVED, MOLDING TYPE; 0.042 STEEL MATERIAL; ZINC PLATED FINISH; WHITE COLOR; (1) DECORATOR CONFIGURATION; 1 GANG(S); OVERALL DIMENSION 3.1 INCH W X 4.87 INCH H; APPROVAL UL (CANADA AND US); INCLUDES SUBPLATE; SW MODEL

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Wallplates
Product Number SW26-W
Product Name Standard Wall Plate
Type Decorator
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 3418678 - RS Components, Ltd.
Specs
Opening / Devices Two
View Details
3-Gang Toggle Wall Plates, Metal Standard Size Glossy Finish - 13SFS - Suzhou Ele Mfg Co., Ltd.
Specs
Type Toggle Switch Plate
Material Metal
View Details
Electra® Wall Covering, Guage 0.080
American Floor Products Co., Inc.
Specs
Type Wall Protection
Material Acrylic Vinyl
View Details