ABB Process Automation Division Molded Case Circuit Breaker SU202M-Z20

Description
UL489 MOLDED CASE CIRCUIT BREAKER, 2P Z 20A 480/277. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
UL489 MOLDED CASE CIRCUIT BREAKER, 2P Z 20A 480/277. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Molded Case Circuit Breaker - 58726186 - Radwell International
Willingboro, NJ, United States
Molded Case Circuit Breaker
58726186
Molded Case Circuit Breaker 58726186
UL489 MOLDED CASE CIRCUIT BREAKER, 2P Z 20A 480/277. FREE 2 YEAR RADWELL WARRANTY

UL489 MOLDED CASE CIRCUIT BREAKER, 2P Z 20A 480/277. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Circuit Breaker, 2 Pole, 20A; Product Range Abb - 63Y5592 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, 2 Pole, 20A; Product Range Abb
63Y5592
Circuit Breaker, 2 Pole, 20A; Product Range Abb 63Y5592
CIRCUIT BREAKER, 2 POLE, 20A; Product Range:System Pro M Compact SU200M Series; Current Rating:20A; No. of Poles:2 Pole; Voltage Rating VDC:96VDC; Voltage Rating VAC:400VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

CIRCUIT BREAKER, 2 POLE, 20A; Product Range:System Pro M Compact SU200M Series; Current Rating:20A; No. of Poles:2 Pole; Voltage Rating VDC:96VDC; Voltage Rating VAC:400VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers
Product Number 58726186 63Y5592
Product Name Molded Case Circuit Breaker Circuit Breaker, 2 Pole, 20A; Product Range Abb
Rated AC Voltage 400 volts
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - PB2774-ND - DigiKey
Specs
Rated Current 20 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details
Circuit Breaker - 82910081 - Interpower
Specs
Rated AC Voltage 240 to 250 volts
Rated Current 15 amps
Approvals / Ratings CE
View Details
Circuit Breaker, Thermal, 1P, 250V, 100Ma; Product Range Wago - 45M7285 - Newark, An Avnet Company
Specs
Rated AC Voltage 250 volts
Rated DC Voltage 65 volts
Rated Current 0.1000 amps
View Details
Miniature Molded One Pole AC Case Circuit Breakers - 1DU6L - Altech Corp.
Specs
Rated AC Voltage 240 to 480 volts
Rated Current 6 amps
Trip System Type Thermal Magnetic
View Details
4 suppliers