ABB Process Automation Division Circuit Breaker, 2 Pole, 8 A; Product Range Abb SU202M-K8

Description
CIRCUIT BREAKER, 2 POLE, 8 A; Product Range:System Pro M Compact SU200M Series; Current Rating:8A; No. of Poles:2 Pole; Voltage Rating VDC:96VDC; Voltage Rating VAC:400VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes
Datasheet
Description
CIRCUIT BREAKER, 2 POLE, 8 A; Product Range:System Pro M Compact SU200M Series; Current Rating:8A; No. of Poles:2 Pole; Voltage Rating VDC:96VDC; Voltage Rating VAC:400VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, 2 Pole, 8 A; Product Range Abb - 63Y5583 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, 2 Pole, 8 A; Product Range Abb
63Y5583
Circuit Breaker, 2 Pole, 8 A; Product Range Abb 63Y5583
CIRCUIT BREAKER, 2 POLE, 8 A; Product Range:System Pro M Compact SU200M Series; Current Rating:8A; No. of Poles:2 Pole; Voltage Rating VDC:96VDC; Voltage Rating VAC:400VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

CIRCUIT BREAKER, 2 POLE, 8 A; Product Range:System Pro M Compact SU200M Series; Current Rating:8A; No. of Poles:2 Pole; Voltage Rating VDC:96VDC; Voltage Rating VAC:400VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 63Y5583
Product Name Circuit Breaker, 2 Pole, 8 A; Product Range Abb
Rated AC Voltage 400 volts
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 2-1423678-0 - TE Connectivity
Specs
Rated Current 20 amps
Rated Breaking Capacity 1000 amps
Trip System Type Thermal
View Details
10A Push-to-Reset Single Pole Circuit Breaker - 51610070 - Interpower
Specs
Rated AC Voltage 240 volts
Rated Current 10 amps
Rated Breaking Capacity 10 amps
View Details
Electronic circuit breaker - 787-1662 - WAGO
Specs
Rated DC Voltage 18 to 30 volts
Trip System Type Electronic
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
3 suppliers
AC Single Pole D-Trip Miniature Molded Case Circuit Breakers - 1D1DL - Altech Corp.
Specs
Rated DC Voltage 125 to 250 volts
Rated Current 1 amps
Trip System Type Thermal Magnetic
View Details
2 suppliers