ABB Process Automation Division Molded Case Circuit Breaker SU202M-K3

Description
CIRCUIT BREAKER, 2POLE, 277/480 VAC, 3A, 50/60HZ, 10KA, UL489, 4.13"X1.44"X3.15", DINRAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
CIRCUIT BREAKER, 2POLE, 277/480 VAC, 3A, 50/60HZ, 10KA, UL489, 4.13"X1.44"X3.15", DINRAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Molded Case Circuit Breaker - 58726122 - Radwell International
Willingboro, NJ, United States
Molded Case Circuit Breaker
58726122
Molded Case Circuit Breaker 58726122
CIRCUIT BREAKER, 2POLE, 277/480 VAC, 3A, 50/60HZ, 10KA, UL489, 4.13"X1.44"X3.15", DINRAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY

CIRCUIT BREAKER, 2POLE, 277/480 VAC, 3A, 50/60HZ, 10KA, UL489, 4.13"X1.44"X3.15", DINRAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Circuit Breaker, 2 Pole, 3A; Product Range Abb - 63Y5572 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, 2 Pole, 3A; Product Range Abb
63Y5572
Circuit Breaker, 2 Pole, 3A; Product Range Abb 63Y5572
CIRCUIT BREAKER, 2 POLE, 3A; Product Range:System Pro M Compact SU200M Series; Current Rating:3A; No. of Poles:2 Pole; Voltage Rating VDC:96VDC; Voltage Rating VAC:400VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

CIRCUIT BREAKER, 2 POLE, 3A; Product Range:System Pro M Compact SU200M Series; Current Rating:3A; No. of Poles:2 Pole; Voltage Rating VDC:96VDC; Voltage Rating VAC:400VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers
Product Number 58726122 63Y5572
Product Name Molded Case Circuit Breaker Circuit Breaker, 2 Pole, 3A; Product Range Abb
Rated AC Voltage 480 volts 400 volts
Unlock Full Specs
to access all available technical data

Similar Products

MCBs - 1444731 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rated AC Voltage 415 volts
Rated Current 16 amps
Rated Breaking Capacity 10000 amps
View Details
QLB Series Thermal Circuit Breaker, 10A - QLB-103-11B3N-3BA - Qualtek Electronics Corp.
Specs
Rated AC Voltage 125 to 250 volts
Rated Current 10 amps
Trip System Type Thermal
View Details
2 suppliers
Circuit Breakers - 486-4400.0570-ND - DigiKey
Specs
Rated Current 8.5 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details
2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details