ABB Process Automation Division Circuit Breaker, 2 Pole, 1A; Product Range Abb SU202M-K1

Description
CIRCUIT BREAKER, 2 POLE, 1A; Product Range:System Pro M Compact SU200M Series; Current Rating:1A; No. of Poles:2 Pole; Voltage Rating VDC:96VDC; Voltage Rating VAC:400VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes
Datasheet
Description
CIRCUIT BREAKER, 2 POLE, 1A; Product Range:System Pro M Compact SU200M Series; Current Rating:1A; No. of Poles:2 Pole; Voltage Rating VDC:96VDC; Voltage Rating VAC:400VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, 2 Pole, 1A; Product Range Abb - 63Y5563 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, 2 Pole, 1A; Product Range Abb
63Y5563
Circuit Breaker, 2 Pole, 1A; Product Range Abb 63Y5563
CIRCUIT BREAKER, 2 POLE, 1A; Product Range:System Pro M Compact SU200M Series; Current Rating:1A; No. of Poles:2 Pole; Voltage Rating VDC:96VDC; Voltage Rating VAC:400VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

CIRCUIT BREAKER, 2 POLE, 1A; Product Range:System Pro M Compact SU200M Series; Current Rating:1A; No. of Poles:2 Pole; Voltage Rating VDC:96VDC; Voltage Rating VAC:400VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

Supplier's Site Datasheet
Molded Case Circuit Breaker - 58726092 - Radwell International
Willingboro, NJ, United States
Molded Case Circuit Breaker
58726092
Molded Case Circuit Breaker 58726092
CIRCUIT BREAKER, 2 POLE, 1AMP, 480/277V, UL489, MOLDED CASE, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY

CIRCUIT BREAKER, 2 POLE, 1AMP, 480/277V, UL489, MOLDED CASE, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Circuit Breakers Circuit Breakers
Product Number 63Y5563 58726092
Product Name Circuit Breaker, 2 Pole, 1A; Product Range Abb Molded Case Circuit Breaker
Rated AC Voltage 400 volts
Unlock Full Specs
to access all available technical data