ABB Process Automation Division Circuit Breaker, 1 Pole, 8A; Product Range Abb SU201M-K8

Description
CIRCUIT BREAKER, 1 POLE, 8A; Product Range:System Pro M Compact SU200M Series; Current Rating:8A; No. of Poles:1 Pole; Voltage Rating VDC:48VDC; Voltage Rating VAC:230VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes
Datasheet
Description
CIRCUIT BREAKER, 1 POLE, 8A; Product Range:System Pro M Compact SU200M Series; Current Rating:8A; No. of Poles:1 Pole; Voltage Rating VDC:48VDC; Voltage Rating VAC:230VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, 1 Pole, 8A; Product Range Abb - 63Y5489 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, 1 Pole, 8A; Product Range Abb
63Y5489
Circuit Breaker, 1 Pole, 8A; Product Range Abb 63Y5489
CIRCUIT BREAKER, 1 POLE, 8A; Product Range:System Pro M Compact SU200M Series; Current Rating:8A; No. of Poles:1 Pole; Voltage Rating VDC:48VDC; Voltage Rating VAC:230VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

CIRCUIT BREAKER, 1 POLE, 8A; Product Range:System Pro M Compact SU200M Series; Current Rating:8A; No. of Poles:1 Pole; Voltage Rating VDC:48VDC; Voltage Rating VAC:230VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

Supplier's Site Datasheet
Molded Case Circuit Breaker - 58720040 - Radwell International
Willingboro, NJ, United States
Molded Case Circuit Breaker
58720040
Molded Case Circuit Breaker 58720040
CIRCUIT BREAKER, 8 AMP, 1 POLE, 277/480VAC, 10KA, MINIATURE, UL489 MOLDED CASE. FREE 2 YEAR RADWELL WARRANTY

CIRCUIT BREAKER, 8 AMP, 1 POLE, 277/480VAC, 10KA, MINIATURE, UL489 MOLDED CASE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Circuit Breakers Circuit Breakers
Product Number 63Y5489 58720040
Product Name Circuit Breaker, 1 Pole, 8A; Product Range Abb Molded Case Circuit Breaker
Rated AC Voltage 230 volts
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 3-1393250-8 - TE Connectivity
Specs
Rated Current 5 amps
Rated Breaking Capacity 1000 amps
Trip System Type Thermal
View Details
6 suppliers
Circuit Breaker - 82910030 - Interpower
Specs
Rated AC Voltage 240 to 250 volts
Rated Current 4 amps
Approvals / Ratings CE
View Details
Electronic circuit breaker - 787-3861/800-000 - WAGO
Specs
Rated DC Voltage 18 to 30 volts
Trip System Type Electronic
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers
Single Pole E-Trip Manual Motor Controllers Circuit Breakers - 1E03UM - Altech Corp.
Specs
Rated AC Voltage 277 to 408 volts
Rated DC Voltage 24 to 42 volts
Rated Current 0.3000 amps
View Details
3 suppliers