CIRCUIT BREAKER, 1 POLE, 4A; Product Range:System Pro M Compact SU200M Series; Current Rating:4A; No. of Poles:1 Pole; Voltage Rating VDC:48VDC; Voltage Rating VAC:230VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes
MOLDED CASE CIRCUIT BREAKER, UL489, 1 POLE, 4 AMP, 480/277. FREE 2 YEAR RADWELL WARRANTY
| Newark, An Avnet Company | Radwell International | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | 63Y5482 | 58725924 |
| Product Name | Circuit Breaker, 1 Pole, 4A; Product Range Abb | Molded Case Circuit Breaker |
| Rated AC Voltage | 230 volts |