ABB Inc. Miniature Circuit Breaker SU200PR

Description
Miniature circuit breakers - MCBs Uncompromising safety and comfort Miniature circuit breakers protect installations against overload and short-circuit, warranting reliability and safety for operations. System pro M compact S 200 series are current limiting overcurrent protective devices. They have two different tripping mechanisms, the delayed thermal tripping mechanism for overload protection and the magnetic tripping mechanism for short circuit protection. Main benefits Extra-wide and complete range of MCBs to cover most applications and markets Meeting worldwide standards Certificates, documentation, training or background information to support customers due to their daily work Space and time saving thanks to the unique bottom-fixing auxiliary contact Main features MCB range offer the possibility to select among different characteristics (B, C, D, K, Z), configurations (1P, 1P+N, 2P, 3P, 3P+N, 4P), breaking capacities (up to 25 kA) and rated currents (up to 63A). Compliance to the worldwide product standard: • IEC/EN 60898-1 • IEC/EN 60947-2 • UL 1077 • UL 489 • CSA 22.2 No. 235 • CSA 22.2 No. 5 allowing the use for residential, commercial and industrial applications. 35 mm2 and 10 mm2 cylinder lift twin terminals for challenging industrial use. Cross wiring can easily be realized by inserting the bus bars into the rear terminal part and the incoming wires into the front part. Real contact position indication, directly connected to the moving contact, for more comfort and safety
Description
Miniature circuit breakers - MCBs Uncompromising safety and comfort Miniature circuit breakers protect installations against overload and short-circuit, warranting reliability and safety for operations. System pro M compact S 200 series are current limiting overcurrent protective devices. They have two different tripping mechanisms, the delayed thermal tripping mechanism for overload protection and the magnetic tripping mechanism for short circuit protection. Main benefits Extra-wide and complete range of MCBs to cover most applications and markets Meeting worldwide standards Certificates, documentation, training or background information to support customers due to their daily work Space and time saving thanks to the unique bottom-fixing auxiliary contact Main features MCB range offer the possibility to select among different characteristics (B, C, D, K, Z), configurations (1P, 1P+N, 2P, 3P, 3P+N, 4P), breaking capacities (up to 25 kA) and rated currents (up to 63A). Compliance to the worldwide product standard: • IEC/EN 60898-1 • IEC/EN 60947-2 • UL 1077 • UL 489 • CSA 22.2 No. 235 • CSA 22.2 No. 5 allowing the use for residential, commercial and industrial applications. 35 mm2 and 10 mm2 cylinder lift twin terminals for challenging industrial use. Cross wiring can easily be realized by inserting the bus bars into the rear terminal part and the incoming wires into the front part. Real contact position indication, directly connected to the moving contact, for more comfort and safety

Suppliers

Company
Product
Description
Supplier Links
Miniature Circuit Breaker - SU200PR - ABB Inc.
Memphis, TN, United States
Miniature Circuit Breaker
SU200PR
Miniature Circuit Breaker SU200PR
Miniature circuit breakers - MCBs Uncompromising safety and comfort Miniature circuit breakers protect installations against overload and short-circuit, warranting reliability and safety for operations. System pro M compact S 200 series are current limiting overcurrent protective devices. They have two different tripping mechanisms, the delayed thermal tripping mechanism for overload protection and the magnetic tripping mechanism for short circuit protection. Main benefits Extra-wide and complete range of MCBs to cover most applications and markets Meeting worldwide standards Certificates, documentation, training or background information to support customers due to their daily work Space and time saving thanks to the unique bottom-fixing auxiliary contact Main features MCB range offer the possibility to select among different characteristics (B, C, D, K, Z), configurations (1P, 1P+N, 2P, 3P, 3P+N, 4P), breaking capacities (up to 25 kA) and rated currents (up to 63A). Compliance to the worldwide product standard: • IEC/EN 60898-1 • IEC/EN 60947-2 • UL 1077 • UL 489 • CSA 22.2 No. 235 • CSA 22.2 No. 5 allowing the use for residential, commercial and industrial applications. 35 mm2 and 10 mm2 cylinder lift twin terminals for challenging industrial use. Cross wiring can easily be realized by inserting the bus bars into the rear terminal part and the incoming wires into the front part. Real contact position indication, directly connected to the moving contact, for more comfort and safety

Miniature circuit breakers - MCBs

Uncompromising safety and comfort

Miniature circuit breakers protect installations against overload and short-circuit, warranting reliability and safety for operations. System pro M compact S 200 series are current limiting overcurrent protective devices. They have two different tripping mechanisms, the delayed thermal tripping mechanism for overload protection and the magnetic tripping mechanism for short circuit protection.

Main benefits

  • Extra-wide and complete range of MCBs to cover most applications and markets
  • Meeting worldwide standards
  • Certificates, documentation, training or background information to support customers due to their daily work
  • Space and time saving thanks to the unique bottom-fixing auxiliary contact

Main features

  • MCB range offer the possibility to select among different characteristics (B, C, D, K, Z), configurations (1P, 1P+N, 2P, 3P, 3P+N, 4P), breaking capacities (up to 25 kA) and rated currents (up to 63A).
  • Compliance to the worldwide product standard:
    • IEC/EN 60898-1
    • IEC/EN 60947-2
    • UL 1077
    • UL 489
    • CSA 22.2 No. 235
    • CSA 22.2 No. 5
    allowing the use for residential, commercial and industrial applications.
  • 35 mm2 and 10 mm2 cylinder lift twin terminals for challenging industrial use. Cross wiring can easily be realized by inserting the bus bars into the rear terminal part and the incoming wires
    into the front part.
  • Real contact position indication, directly connected to the moving contact, for more comfort and safety
Supplier's Site

Technical Specifications

  ABB Inc.
Product Category Circuit Breakers
Product Number SU200PR
Product Name Miniature Circuit Breaker
Rated AC Voltage 277 volts
Trip System Type Thermal; Thermal Magnetic
Features Miniature Circuit Breaker; Trip Indicator; Auxiliary Contacts
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - T11-818-3-ND - DigiKey
Specs
Rated Current 3 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details
2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details