ABB AB Cable and Cord Grips STX075-465

Description
AL JKTD XP FTG HUB 3/4 IN .725-.
Request a Quote Datasheet
Description
AL JKTD XP FTG HUB 3/4 IN .725-.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Cord Grips - 6308-STX075-465-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
6308-STX075-465-ND
Cable and Cord Grips 6308-STX075-465-ND
AL JKTD XP FTG HUB 3/4 IN .725-.

AL JKTD XP FTG HUB 3/4 IN .725-.

Buy Now Datasheet
Jacketed Metal Clad Cable Fitting, Aluminium, 3/4; Thread Size Imperial Abb Thomas & Betts - 76H1012 - Newark, An Avnet Company
Chicago, IL, United States
Jacketed Metal Clad Cable Fitting, Aluminium, 3/4; Thread Size Imperial Abb Thomas & Betts
76H1012
Jacketed Metal Clad Cable Fitting, Aluminium, 3/4; Thread Size Imperial Abb Thomas & Betts 76H1012
JACKETED METAL CLAD CABLE FITTING, ALUMINIUM, 3/4"; Thread Size - Imperial:3/4" NPT; Thread Size - Metric:-; Cable Diameter Min:18.42mm; Cable Diameter Max:22.48mm; Cable Gland Material:Aluminum; Gland Colour:Metallic RoHS Compliant: Yes

JACKETED METAL CLAD CABLE FITTING, ALUMINIUM, 3/4"; Thread Size - Imperial:3/4" NPT; Thread Size - Metric:-; Cable Diameter Min:18.42mm; Cable Diameter Max:22.48mm; Cable Gland Material:Aluminum; Gland Colour:Metallic RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Sealing Glands Sealing Glands
Product Number 6308-STX075-465-ND 76H1012
Product Name Cable and Cord Grips Jacketed Metal Clad Cable Fitting, Aluminium, 3/4; Thread Size Imperial Abb Thomas & Betts
Application Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 6988745 - RS Components, Ltd.
Specs
Application Cable & Wire
Material Plastic
Opening Diameter 0.2362 to 0.4724 inch (6 to 12 mm)
View Details
ALTH Cable Glands - 5308923 - Galco Industrial Electronics
Specs
Application Cable & Wire
View Details
Cable Glands - 1-2490541-6 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details
2 suppliers
Gland with Steam Jacket for Sealing Sulfur Analyzer Probes - PG 9 - Conax Technologies
Specs
Application Cable & Wire; Probes
Material Stainless Steel
Mounting Size 1.25 inch (31.75 mm)
View Details