Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
SEALING GLANDS
ABB AB
STX050-462S -- CABLE AND CORD GRIPS
ABB AB
Cable and Cord Grips
STX050-462S
Description
STL FTG HUB 1/2 IN DIA .525-.650
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
STL FTG HUB 1/2 IN DIA .525-.650
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
6308-STX050-462S-ND
Cable and Cord Grips
6308-STX050-462S-ND
STL FTG HUB 1/2 IN DIA .525-.650
STL FTG HUB 1/2 IN DIA .525-.650
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Sealing Glands
Product Number
6308-STX050-462S-ND
Product Name
Cable and Cord Grips
Application
Cable & Wire
Unlock Full Specs
to access all available technical data
Similar Products
Takachi Electronics Enclosure Co., Ltd.
Strain Relief Cable Gland
RSP Series
Specs
Application
Cable & Wire
Material
Polyamide / Nylon
Mounting Size
0.4724 to 0.9843 inch (12 to 25 mm)
View Details
Altech Corp.
EMC Cable Gland
4264029
Specs
Application
Cable & Wire
Material
Brass; Nickel-Plated Brass
Mounting Size
0.5906 to 0.9449 inch (15 to 24 mm)
View Details
Anderson Power Products
3 Position Mini PL Cable Gland (Ps01)
PS1T20-5X
Specs
Application
Cable & Wire
Number of Elements
1 #
Opening Diameter
0.1181 to 0.1772 inch (3 to 4.5 mm)
View Details
2
suppliers
RS Components, Ltd.
Cable Glands
2101322
Specs
Application
Cable & Wire
Material
Polyamide / Nylon; Polyamide 66
Opening Diameter
0.1969 to 0.3937 inch (5 to 10 mm)
View Details