Thomas & Betts Corporation Liquidtight Flexible Conduit Connector with Grip STBN150-SF

Description
NON-METALLIC TYPE-A FLEXIBLE CONDUIT USED ON; 21.5 INCH MESH LENGTH; UL (CANADA AND US), CSA APPROVAL; STRAIGHT MALE CONNECTOR TYPE; 1-1/2 INCH TRADE SIZE; INSULATED THROAT TYPE; STAINLESS STEEL MESH MATERIAL; ZINC PLATED STEEL CONNECTOR MATERIAL; FLEXCOR
Datasheet
Description
NON-METALLIC TYPE-A FLEXIBLE CONDUIT USED ON; 21.5 INCH MESH LENGTH; UL (CANADA AND US), CSA APPROVAL; STRAIGHT MALE CONNECTOR TYPE; 1-1/2 INCH TRADE SIZE; INSULATED THROAT TYPE; STAINLESS STEEL MESH MATERIAL; ZINC PLATED STEEL CONNECTOR MATERIAL; FLEXCOR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquidtight Flexible Conduit Connector with Grip - STBN150-SF - Thomas & Betts Corporation
Memphis, TN, USA
Liquidtight Flexible Conduit Connector with Grip
STBN150-SF
Liquidtight Flexible Conduit Connector with Grip STBN150-SF
NON-METALLIC TYPE-A FLEXIBLE CONDUIT USED ON; 21.5 INCH MESH LENGTH; UL (CANADA AND US), CSA APPROVAL; STRAIGHT MALE CONNECTOR TYPE; 1-1/2 INCH TRADE SIZE; INSULATED THROAT TYPE; STAINLESS STEEL MESH MATERIAL; ZINC PLATED STEEL CONNECTOR MATERIAL; FLEXCOR

NON-METALLIC TYPE-A FLEXIBLE CONDUIT USED ON; 21.5 INCH MESH LENGTH; UL (CANADA AND US), CSA APPROVAL; STRAIGHT MALE CONNECTOR TYPE; 1-1/2 INCH TRADE SIZE; INSULATED THROAT TYPE; STAINLESS STEEL MESH MATERIAL; ZINC PLATED STEEL CONNECTOR MATERIAL; FLEXCOR

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Conduit Fittings
Product Number STBN150-SF
Product Name Liquidtight Flexible Conduit Connector with Grip
Fitting Type Liquid Tight Connector
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details
Conduit Fittings - 7559076 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Adapter; Adapter
Size 0.7874 inch (20 mm)
Material Nylon; Nylon 66
View Details
Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details