Thomas & Betts Corporation Liquidtight Flexible Conduit Connector with Grip STBN100-SF

Description
NON-METALLIC TYPE-A FLEXIBLE CONDUIT USED ON; 12 INCH MESH LENGTH; UL (CANADA AND US), CSA APPROVAL; STRAIGHT MALE CONNECTOR TYPE; 1 INCH TRADE SIZE; INSULATED THROAT TYPE; STAINLESS STEEL MESH MATERIAL; ZINC PLATED STEEL CONNECTOR MATERIAL; FLEXCOR[R] BR
Datasheet
Description
NON-METALLIC TYPE-A FLEXIBLE CONDUIT USED ON; 12 INCH MESH LENGTH; UL (CANADA AND US), CSA APPROVAL; STRAIGHT MALE CONNECTOR TYPE; 1 INCH TRADE SIZE; INSULATED THROAT TYPE; STAINLESS STEEL MESH MATERIAL; ZINC PLATED STEEL CONNECTOR MATERIAL; FLEXCOR[R] BR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquidtight Flexible Conduit Connector with Grip - STBN100-SF - Thomas & Betts Corporation
Memphis, TN, USA
Liquidtight Flexible Conduit Connector with Grip
STBN100-SF
Liquidtight Flexible Conduit Connector with Grip STBN100-SF
NON-METALLIC TYPE-A FLEXIBLE CONDUIT USED ON; 12 INCH MESH LENGTH; UL (CANADA AND US), CSA APPROVAL; STRAIGHT MALE CONNECTOR TYPE; 1 INCH TRADE SIZE; INSULATED THROAT TYPE; STAINLESS STEEL MESH MATERIAL; ZINC PLATED STEEL CONNECTOR MATERIAL; FLEXCOR[R] BR

NON-METALLIC TYPE-A FLEXIBLE CONDUIT USED ON; 12 INCH MESH LENGTH; UL (CANADA AND US), CSA APPROVAL; STRAIGHT MALE CONNECTOR TYPE; 1 INCH TRADE SIZE; INSULATED THROAT TYPE; STAINLESS STEEL MESH MATERIAL; ZINC PLATED STEEL CONNECTOR MATERIAL; FLEXCOR[R] BR

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Conduit Fittings
Product Number STBN100-SF
Product Name Liquidtight Flexible Conduit Connector with Grip
Fitting Type Liquid Tight Connector
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8722143 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.7087 inch (18 mm)
Material Nylon; Nylon
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details