Thomas & Betts Corporation Liquidtight Flexible Conduit Connector with Grip STB90100-SF

Description
FLEXIBLE METALLIC CONDUIT USED ON; 5.25 INCH MESH LENGTH; CSA APPROVAL; 90 DEG MALE CONNECTOR TYPE; 1 INCH TRADE SIZE; INSULATED THROAT TYPE; STAINLESS STEEL MESH MATERIAL; ZINC PLATED STEEL CONNECTOR MATERIAL; FLEXCOR[R] BRAND
Datasheet
Description
FLEXIBLE METALLIC CONDUIT USED ON; 5.25 INCH MESH LENGTH; CSA APPROVAL; 90 DEG MALE CONNECTOR TYPE; 1 INCH TRADE SIZE; INSULATED THROAT TYPE; STAINLESS STEEL MESH MATERIAL; ZINC PLATED STEEL CONNECTOR MATERIAL; FLEXCOR[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquidtight Flexible Conduit Connector with Grip - STB90100-SF - Thomas & Betts Corporation
Memphis, TN, USA
Liquidtight Flexible Conduit Connector with Grip
STB90100-SF
Liquidtight Flexible Conduit Connector with Grip STB90100-SF
FLEXIBLE METALLIC CONDUIT USED ON; 5.25 INCH MESH LENGTH; CSA APPROVAL; 90 DEG MALE CONNECTOR TYPE; 1 INCH TRADE SIZE; INSULATED THROAT TYPE; STAINLESS STEEL MESH MATERIAL; ZINC PLATED STEEL CONNECTOR MATERIAL; FLEXCOR[R] BRAND

FLEXIBLE METALLIC CONDUIT USED ON; 5.25 INCH MESH LENGTH; CSA APPROVAL; 90 DEG MALE CONNECTOR TYPE; 1 INCH TRADE SIZE; INSULATED THROAT TYPE; STAINLESS STEEL MESH MATERIAL; ZINC PLATED STEEL CONNECTOR MATERIAL; FLEXCOR[R] BRAND

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Conduit Fittings
Product Number STB90100-SF
Product Name Liquidtight Flexible Conduit Connector with Grip
Fitting Type Liquid Tight Connector
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8726141 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 1.26 inch (32 mm)
Material Brass
View Details
Adapter connector - MKA-PG-29-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
DA 284 IP66 PRESSURE COMPENSATION DEVICE - MIV-DA284 - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Polyethylene (PE) or HDPE
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.3750 inch (9.52 mm)
Material Steel
View Details