Thomas & Betts Corporation Liquidtight Flexible Conduit Connector with Grip STB4575-SF

Description
FLEXIBLE METALLIC CONDUIT USED ON; 4.375 INCH MESH LENGTH; CSA APPROVAL; 45 DEG MALE CONNECTOR TYPE; 3/4 INCH TRADE SIZE; INSULATED THROAT TYPE; STAINLESS STEEL MESH MATERIAL; ZINC PLATED STEEL CONNECTOR MATERIAL; FLEXCOR[R] BRAND
Datasheet
Description
FLEXIBLE METALLIC CONDUIT USED ON; 4.375 INCH MESH LENGTH; CSA APPROVAL; 45 DEG MALE CONNECTOR TYPE; 3/4 INCH TRADE SIZE; INSULATED THROAT TYPE; STAINLESS STEEL MESH MATERIAL; ZINC PLATED STEEL CONNECTOR MATERIAL; FLEXCOR[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquidtight Flexible Conduit Connector with Grip - STB4575-SF - Thomas & Betts Corporation
Memphis, TN, USA
Liquidtight Flexible Conduit Connector with Grip
STB4575-SF
Liquidtight Flexible Conduit Connector with Grip STB4575-SF
FLEXIBLE METALLIC CONDUIT USED ON; 4.375 INCH MESH LENGTH; CSA APPROVAL; 45 DEG MALE CONNECTOR TYPE; 3/4 INCH TRADE SIZE; INSULATED THROAT TYPE; STAINLESS STEEL MESH MATERIAL; ZINC PLATED STEEL CONNECTOR MATERIAL; FLEXCOR[R] BRAND

FLEXIBLE METALLIC CONDUIT USED ON; 4.375 INCH MESH LENGTH; CSA APPROVAL; 45 DEG MALE CONNECTOR TYPE; 3/4 INCH TRADE SIZE; INSULATED THROAT TYPE; STAINLESS STEEL MESH MATERIAL; ZINC PLATED STEEL CONNECTOR MATERIAL; FLEXCOR[R] BRAND

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Conduit Fittings
Product Number STB4575-SF
Product Name Liquidtight Flexible Conduit Connector with Grip
Fitting Type Liquid Tight Connector
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details
Conduit Fittings - 8726205 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type P clip
Size 0.4331 inch (11 mm)
Material PVC & CPVC; Plated steel, pvc (liner)
View Details
Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details