Thomas & Betts Corporation Liquidtight Flexible Conduit Connector with Grip STB38-SF

Description
FLEXIBLE METALLIC CONDUIT USED ON; 2.625 INCH MESH LENGTH; CSA APPROVAL; STRAIGHT MALE CONNECTOR TYPE; 3/8 INCH TRADE SIZE; INSULATED THROAT TYPE; STAINLESS STEEL MESH MATERIAL; ZINC PLATED STEEL CONNECTOR MATERIAL; FLEXCOR[R] BRAND
Datasheet
Description
FLEXIBLE METALLIC CONDUIT USED ON; 2.625 INCH MESH LENGTH; CSA APPROVAL; STRAIGHT MALE CONNECTOR TYPE; 3/8 INCH TRADE SIZE; INSULATED THROAT TYPE; STAINLESS STEEL MESH MATERIAL; ZINC PLATED STEEL CONNECTOR MATERIAL; FLEXCOR[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquidtight Flexible Conduit Connector with Grip - STB38-SF - Thomas & Betts Corporation
Memphis, TN, USA
Liquidtight Flexible Conduit Connector with Grip
STB38-SF
Liquidtight Flexible Conduit Connector with Grip STB38-SF
FLEXIBLE METALLIC CONDUIT USED ON; 2.625 INCH MESH LENGTH; CSA APPROVAL; STRAIGHT MALE CONNECTOR TYPE; 3/8 INCH TRADE SIZE; INSULATED THROAT TYPE; STAINLESS STEEL MESH MATERIAL; ZINC PLATED STEEL CONNECTOR MATERIAL; FLEXCOR[R] BRAND

FLEXIBLE METALLIC CONDUIT USED ON; 2.625 INCH MESH LENGTH; CSA APPROVAL; STRAIGHT MALE CONNECTOR TYPE; 3/8 INCH TRADE SIZE; INSULATED THROAT TYPE; STAINLESS STEEL MESH MATERIAL; ZINC PLATED STEEL CONNECTOR MATERIAL; FLEXCOR[R] BRAND

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Conduit Fittings
Product Number STB38-SF
Product Name Liquidtight Flexible Conduit Connector with Grip
Fitting Type Liquid Tight Connector
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 7639217 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Recessed cover
Size 0.7874 to 0.9843 inch (20 to 25 mm)
Material Steel; Steel
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details