Thomas & Betts Corporation Liquidtight Flexible Conduit Connector with Grip ST90250-SF

Description
FLEXIBLE METALLIC CONDUIT USED ON; UL 514B, CSA C22.2 APPROVAL; 90 DEG MALE CONNECTOR TYPE; 2-1/2 INCH TRADE SIZE; NON-INSULATED THROAT TYPE; STAINLESS STEEL MESH MATERIAL; SINGLE WEAVE MESH TYPE; DIE CAST STEEL CONNECTOR MATERIAL; FLEXCOR[R] BRAND
Datasheet
Description
FLEXIBLE METALLIC CONDUIT USED ON; UL 514B, CSA C22.2 APPROVAL; 90 DEG MALE CONNECTOR TYPE; 2-1/2 INCH TRADE SIZE; NON-INSULATED THROAT TYPE; STAINLESS STEEL MESH MATERIAL; SINGLE WEAVE MESH TYPE; DIE CAST STEEL CONNECTOR MATERIAL; FLEXCOR[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquidtight Flexible Conduit Connector with Grip - ST90250-SF - Thomas & Betts Corporation
Memphis, TN, USA
Liquidtight Flexible Conduit Connector with Grip
ST90250-SF
Liquidtight Flexible Conduit Connector with Grip ST90250-SF
FLEXIBLE METALLIC CONDUIT USED ON; UL 514B, CSA C22.2 APPROVAL; 90 DEG MALE CONNECTOR TYPE; 2-1/2 INCH TRADE SIZE; NON-INSULATED THROAT TYPE; STAINLESS STEEL MESH MATERIAL; SINGLE WEAVE MESH TYPE; DIE CAST STEEL CONNECTOR MATERIAL; FLEXCOR[R] BRAND

FLEXIBLE METALLIC CONDUIT USED ON; UL 514B, CSA C22.2 APPROVAL; 90 DEG MALE CONNECTOR TYPE; 2-1/2 INCH TRADE SIZE; NON-INSULATED THROAT TYPE; STAINLESS STEEL MESH MATERIAL; SINGLE WEAVE MESH TYPE; DIE CAST STEEL CONNECTOR MATERIAL; FLEXCOR[R] BRAND

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Conduit Fittings
Product Number ST90250-SF
Product Name Liquidtight Flexible Conduit Connector with Grip
Fitting Type Liquid Tight Connector
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG-29-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 8722174 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 1.34 inch (34 mm)
Material Nylon; Nylon
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1 inch (25.4 mm)
Material Steel
View Details