ABB Process Automation Division Mcb St200M 4P K 1A Ul1077 Abb ST204M-K1

Description
MCB ST200M 4P K 1A UL1077
Description
MCB ST200M 4P K 1A UL1077
Datasheet
Datasheet Summary
Powered by GS/AI

The Mcb St200M 4P K 1A Ul1077 is a miniature circuit breaker designed for low voltage applications. It features a four-pole configuration and a rated current of 1A, making it suitable for various electrical systems. The device has a breaking capacity of 10kA, ensuring reliable protection against overloads and short circuits. With dimensions of 70 mm in width, 69 mm in depth, and 88 mm in height, it has a net weight of 0.46 kg. The product complies with CE standards and RoHS regulations, indicating its adherence to safety and environmental requirements. This circuit breaker is classified under the ETIM and eClass systems, confirming its relevance in the miniature circuit breaker category.

Datasheet Summary
Powered by GS/AI

The Mcb St200M 4P K 1A Ul1077 is a miniature circuit breaker designed for low voltage applications. It features a four-pole configuration and a rated current of 1A, making it suitable for various electrical systems. The device has a breaking capacity of 10kA, ensuring reliable protection against overloads and short circuits. With dimensions of 70 mm in width, 69 mm in depth, and 88 mm in height, it has a net weight of 0.46 kg. The product complies with CE standards and RoHS regulations, indicating its adherence to safety and environmental requirements. This circuit breaker is classified under the ETIM and eClass systems, confirming its relevance in the miniature circuit breaker category.

Suppliers

Company
Product
Description
Supplier Links
Mcb St200M 4P K 1A Ul1077 Abb - 29AH0115 - Newark, An Avnet Company
Chicago, IL, United States
Mcb St200M 4P K 1A Ul1077 Abb
29AH0115
Mcb St200M 4P K 1A Ul1077 Abb 29AH0115
MCB ST200M 4P K 1A UL1077

MCB ST200M 4P K 1A UL1077

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 29AH0115
Product Name Mcb St200M 4P K 1A Ul1077 Abb
Unlock Full Specs
to access all available technical data