ABB Process Automation Division Mcb St200M 1P B 32A Ul1077 Abb ST201M-B32

Description
MCB ST200M 1P B 32A UL1077
Description
MCB ST200M 1P B 32A UL1077
Datasheet
Datasheet Summary
Powered by GS/AI

The Mcb St200M 1P B 32A Ul1077 is a miniature circuit breaker designed for low voltage applications. It features a single pole configuration with a rated current of 32A and a breaking capacity of 10kA. The product dimensions are 17.5 mm in width, 69 mm in depth, and 88 mm in height, with a net weight of 0.115 kg. It complies with CE standards and RoHS regulations, ensuring it meets safety and environmental requirements. The product is packaged in units of 10, with a gross weight of 1.395 kg for the package. This circuit breaker is suitable for modular DIN rail installations and is classified under miniature circuit breakers (MCBs) in relevant industry standards.

Datasheet Summary
Powered by GS/AI

The Mcb St200M 1P B 32A Ul1077 is a miniature circuit breaker designed for low voltage applications. It features a single pole configuration with a rated current of 32A and a breaking capacity of 10kA. The product dimensions are 17.5 mm in width, 69 mm in depth, and 88 mm in height, with a net weight of 0.115 kg. It complies with CE standards and RoHS regulations, ensuring it meets safety and environmental requirements. The product is packaged in units of 10, with a gross weight of 1.395 kg for the package. This circuit breaker is suitable for modular DIN rail installations and is classified under miniature circuit breakers (MCBs) in relevant industry standards.

Suppliers

Company
Product
Description
Supplier Links
Mcb St200M 1P B 32A Ul1077 Abb - 28AH9493 - Newark, An Avnet Company
Chicago, IL, United States
Mcb St200M 1P B 32A Ul1077 Abb
28AH9493
Mcb St200M 1P B 32A Ul1077 Abb 28AH9493
MCB ST200M 1P B 32A UL1077

MCB ST200M 1P B 32A UL1077

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 28AH9493
Product Name Mcb St200M 1P B 32A Ul1077 Abb
Unlock Full Specs
to access all available technical data

Similar Products

Electronic circuit breaker - 787-2861/800-000 - WAGO
Specs
Rated DC Voltage 18 to 30 volts
Trip System Type Electronic
Operating Temperature -13 to 149 F (-25 to 65 C)
View Details
3 suppliers
MCBs - 1444711 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rated AC Voltage 400 volts
Rated Current 6 amps
Rated Breaking Capacity 10000 amps
View Details
10A Push-to-Reset Single Pole Circuit Breaker - 51610070 - Interpower
Specs
Rated AC Voltage 240 volts
Rated Current 10 amps
Rated Breaking Capacity 10 amps
View Details