ABB AB Cable and Cord Grips ST050-464

Description
AL JKTD FTG HUB 1/2 IN .600-.760
Request a Quote Datasheet
Description
AL JKTD FTG HUB 1/2 IN .600-.760
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Cord Grips - 6308-ST050-464-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
6308-ST050-464-ND
Cable and Cord Grips 6308-ST050-464-ND
AL JKTD FTG HUB 1/2 IN .600-.760

AL JKTD FTG HUB 1/2 IN .600-.760

Buy Now Datasheet
Cable Gland, Aluminium, 1/2 Npt, 19.304Mm; Thread Size Imperial Abb Thomas & Betts - 88F2424 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, Aluminium, 1/2 Npt, 19.304Mm; Thread Size Imperial Abb Thomas & Betts
88F2424
Cable Gland, Aluminium, 1/2 Npt, 19.304Mm; Thread Size Imperial Abb Thomas & Betts 88F2424
CABLE GLAND, ALUMINIUM, 1/2" NPT, 19.304MM; Thread Size - Imperial:1/2" NPT; Thread Size - Metric:-; Cable Diameter Min:15.24mm; Cable Diameter Max:19.3mm; Cable Gland Material:Aluminum; Gland Colour:Metallic; Product Range:- RoHS Compliant: Yes

CABLE GLAND, ALUMINIUM, 1/2" NPT, 19.304MM; Thread Size - Imperial:1/2" NPT; Thread Size - Metric:-; Cable Diameter Min:15.24mm; Cable Diameter Max:19.3mm; Cable Gland Material:Aluminum; Gland Colour:Metallic; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Sealing Glands Sealing Glands
Product Number 6308-ST050-464-ND 88F2424
Product Name Cable and Cord Grips Cable Gland, Aluminium, 1/2 Npt, 19.304Mm; Thread Size Imperial Abb Thomas & Betts
Application Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Weatherproof Cable Gland - RMW Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.3150 to 1.97 inch (8 to 50 mm)
View Details
Standard Straight-Through Cable Gland - 4224103 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.7874 inch (20 mm)
View Details
Brass Cable Gland(S type) - MIV-METAL CABLE GLAND - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
Material Brass
View Details
3 Position Mini PL Cable Gland (Ps02) - PS1T20-7X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 1 #
Opening Diameter 0.1772 to 0.2559 inch (4.5 to 6.5 mm)
View Details
2 suppliers