Thomas & Betts Corporation Standard Wall Plate SS83

Description
0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL; SMOOTH FINISH; (3) DUPLEX RECEPTACLE CONFIGURATION; 3 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 6.375 INCH W X 4.5 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION FOOD PROCESSING PLANTS, DAIRIES,
Datasheet
Description
0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL; SMOOTH FINISH; (3) DUPLEX RECEPTACLE CONFIGURATION; 3 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 6.375 INCH W X 4.5 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION FOOD PROCESSING PLANTS, DAIRIES,
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SS83 - Thomas & Betts Corporation
Memphis, TN, USA
Standard Wall Plate
SS83
Standard Wall Plate SS83
0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL; SMOOTH FINISH; (3) DUPLEX RECEPTACLE CONFIGURATION; 3 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 6.375 INCH W X 4.5 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION FOOD PROCESSING PLANTS, DAIRIES,

0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL; SMOOTH FINISH; (3) DUPLEX RECEPTACLE CONFIGURATION; 3 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 6.375 INCH W X 4.5 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION FOOD PROCESSING PLANTS, DAIRIES,

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Wallplates
Product Number SS83
Product Name Standard Wall Plate
Type  Duplex Outlet Cover
Unlock Full Specs
to access all available technical data

Similar Products

Audio & Video Faceplates - 7684239 - RS Components, Ltd.
Specs
Material Plastic; Plastic
View Details
3-Gang Blank Wall Plates, Stainless Steel Standard Size Polished Finish - 43SBS - Suzhou Ele Mfg Co., Ltd.
Specs
Type Blank Wall Plate
Material Stainless Steel
View Details
Standard Wall Plate - SP12-LA - Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Specs
Type Cable TV Wall Plate; Phone Jack Wall Plate
Opening / Devices One
Material Plastic
View Details