Thomas & Betts Corporation Standard Wall Plate SS786

Description
COMMUNICATION, HORIZONTAL-SPLIT TYPE; 0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL; BRUSHED, SMOOTH FINISH; (1) TELEVISION/CABLE OUTLET CONFIGURATION; 2 GANG(S); MOUNTING TYPE STRAP MOUNT; APPLICATION FOOD PROCESSING PLANTS, DAIRIES, CHEMICAL PLANTS AN
Description
COMMUNICATION, HORIZONTAL-SPLIT TYPE; 0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL; BRUSHED, SMOOTH FINISH; (1) TELEVISION/CABLE OUTLET CONFIGURATION; 2 GANG(S); MOUNTING TYPE STRAP MOUNT; APPLICATION FOOD PROCESSING PLANTS, DAIRIES, CHEMICAL PLANTS AN

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SS786 - Thomas & Betts Corporation
Memphis, TN, USA
Standard Wall Plate
SS786
Standard Wall Plate SS786
COMMUNICATION, HORIZONTAL-SPLIT TYPE; 0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL; BRUSHED, SMOOTH FINISH; (1) TELEVISION/CABLE OUTLET CONFIGURATION; 2 GANG(S); MOUNTING TYPE STRAP MOUNT; APPLICATION FOOD PROCESSING PLANTS, DAIRIES, CHEMICAL PLANTS AN

COMMUNICATION, HORIZONTAL-SPLIT TYPE; 0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL; BRUSHED, SMOOTH FINISH; (1) TELEVISION/CABLE OUTLET CONFIGURATION; 2 GANG(S); MOUNTING TYPE STRAP MOUNT; APPLICATION FOOD PROCESSING PLANTS, DAIRIES, CHEMICAL PLANTS AN

Supplier's Site

Technical Specifications

  Thomas & Betts Corporation
Product Category Wallplates
Product Number SS786
Product Name Standard Wall Plate
Type Cable TV Wall Plate
Unlock Full Specs
to access all available technical data

Similar Products