Thomas & Betts Corporation Standard Wall Plate SS73-GRY

Description
0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL; SMOOTH PAINTED FINISH; GRAY COLOR; (3) SINGLE RECEPTACLE CONFIGURATION; 3 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 6.375 INCH W X 4.5 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION FOOD PROCESSI
Datasheet
Description
0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL; SMOOTH PAINTED FINISH; GRAY COLOR; (3) SINGLE RECEPTACLE CONFIGURATION; 3 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 6.375 INCH W X 4.5 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION FOOD PROCESSI
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SS73-GRY - Thomas & Betts Corporation
Memphis, TN, USA
Standard Wall Plate
SS73-GRY
Standard Wall Plate SS73-GRY
0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL; SMOOTH PAINTED FINISH; GRAY COLOR; (3) SINGLE RECEPTACLE CONFIGURATION; 3 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 6.375 INCH W X 4.5 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION FOOD PROCESSI

0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL; SMOOTH PAINTED FINISH; GRAY COLOR; (3) SINGLE RECEPTACLE CONFIGURATION; 3 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 6.375 INCH W X 4.5 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION FOOD PROCESSI

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Wallplates
Product Number SS73-GRY
Product Name Standard Wall Plate
Material Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Audio & Video Faceplates - 7684337 - RS Components, Ltd.
Specs
Opening / Devices One
Material Plastic; Plastic
View Details
Standard Wall Plate - SP23-I - Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Specs
Type Blank Wall Plate
Opening / Devices Two
Material Plastic
View Details