Thomas & Betts Corporation Standard Wall Plate SS5

Description
0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL; SMOOTH FINISH; (5) TOGGLE SWITCH CONFIGURATION; 5 GANG(S); STANDARD DESIGNATED SIZE; SIZE 10 INCH W X 4.5 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION FOOD PROCESSING PLANTS, DAIRIES, CHEMICAL PLANTS AND
Datasheet
Description
0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL; SMOOTH FINISH; (5) TOGGLE SWITCH CONFIGURATION; 5 GANG(S); STANDARD DESIGNATED SIZE; SIZE 10 INCH W X 4.5 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION FOOD PROCESSING PLANTS, DAIRIES, CHEMICAL PLANTS AND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SS5 - Thomas & Betts Corporation
Memphis, TN, USA
Standard Wall Plate
SS5
Standard Wall Plate SS5
0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL; SMOOTH FINISH; (5) TOGGLE SWITCH CONFIGURATION; 5 GANG(S); STANDARD DESIGNATED SIZE; SIZE 10 INCH W X 4.5 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION FOOD PROCESSING PLANTS, DAIRIES, CHEMICAL PLANTS AND

0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL; SMOOTH FINISH; (5) TOGGLE SWITCH CONFIGURATION; 5 GANG(S); STANDARD DESIGNATED SIZE; SIZE 10 INCH W X 4.5 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION FOOD PROCESSING PLANTS, DAIRIES, CHEMICAL PLANTS AND

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Wallplates
Product Number SS5
Product Name Standard Wall Plate
Type Toggle Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 3418678 - RS Components, Ltd.
Specs
Opening / Devices Two
View Details
Thermoplastic Screwless Wall Plate - 3022GM - Suzhou Ele Mfg Co., Ltd.
Specs
Type  Duplex Outlet Cover; Toggle Switch Plate
Opening / Devices Two
Material Plastic
View Details
Standard Wall Plate - SP226-LA - Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Specs
Type Despard Switch Plate; Toggle Switch Plate
Opening / Devices Three
Material Plastic
View Details