Thomas & Betts Corporation Standard Wall Plate SS1214

Description
COMBINATION TYPE; 0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL; SMOOTH FINISH; (1) TELEPHONE OUTLET, (1) BLANK CONFIGURATION; 2 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 4.56 INCH W X 4.5 INCH H; MOUNTING TYPE BOX MOUNT; APPLICATION FOOD PRO
Datasheet
Description
COMBINATION TYPE; 0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL; SMOOTH FINISH; (1) TELEPHONE OUTLET, (1) BLANK CONFIGURATION; 2 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 4.56 INCH W X 4.5 INCH H; MOUNTING TYPE BOX MOUNT; APPLICATION FOOD PRO
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SS1214 - Thomas & Betts Corporation
Memphis, TN, USA
Standard Wall Plate
SS1214
Standard Wall Plate SS1214
COMBINATION TYPE; 0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL; SMOOTH FINISH; (1) TELEPHONE OUTLET, (1) BLANK CONFIGURATION; 2 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 4.56 INCH W X 4.5 INCH H; MOUNTING TYPE BOX MOUNT; APPLICATION FOOD PRO

COMBINATION TYPE; 0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL; SMOOTH FINISH; (1) TELEPHONE OUTLET, (1) BLANK CONFIGURATION; 2 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 4.56 INCH W X 4.5 INCH H; MOUNTING TYPE BOX MOUNT; APPLICATION FOOD PRO

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Wallplates
Product Number SS1214
Product Name Standard Wall Plate
Type Blank Wall Plate; Phone Jack Wall Plate
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 8326509 - RS Components, Ltd.
Specs
Opening / Devices One
View Details
2-Gang 1 Toggle & 1 Duplex Combination Wall Plates, Thermoplastic Medium Size Glossy Finish - 3061M - Suzhou Ele Mfg Co., Ltd.
Specs
Type  Duplex Outlet Cover; Toggle Switch Plate
Opening / Devices Two
Material Plastic; Thermoplastic
View Details
Standard Wall Plate - SP703-W - Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Specs
Opening / Devices One
Material Plastic
View Details