ABB AB Cable Tie, 254Mm, Stainless Steel, 250Lb; Cable Tie Material Abb Thomas & Betts SS10-250

Description
CABLE TIE, 254MM, STAINLESS STEEL, 250LB; Cable Tie Material:Stainless Steel; Cable Tie Length:254mm; Cable Tie Width:6.35mm; Cable Bundle Diameter Max:51mm; Cable Tie Type:Dual Lock; Product Range:-; Tensile Strength Pounds:250lb RoHS Compliant: Yes
Datasheet
Description
CABLE TIE, 254MM, STAINLESS STEEL, 250LB; Cable Tie Material:Stainless Steel; Cable Tie Length:254mm; Cable Tie Width:6.35mm; Cable Bundle Diameter Max:51mm; Cable Tie Type:Dual Lock; Product Range:-; Tensile Strength Pounds:250lb RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, 254Mm, Stainless Steel, 250Lb; Cable Tie Material Abb Thomas & Betts - 96C7743 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 254Mm, Stainless Steel, 250Lb; Cable Tie Material Abb Thomas & Betts
96C7743
Cable Tie, 254Mm, Stainless Steel, 250Lb; Cable Tie Material Abb Thomas & Betts 96C7743
CABLE TIE, 254MM, STAINLESS STEEL, 250LB; Cable Tie Material:Stainless Steel; Cable Tie Length:254mm; Cable Tie Width:6.35mm; Cable Bundle Diameter Max:51mm; Cable Tie Type:Dual Lock; Product Range:-; Tensile Strength Pounds:250lb RoHS Compliant: Yes

CABLE TIE, 254MM, STAINLESS STEEL, 250LB; Cable Tie Material:Stainless Steel; Cable Tie Length:254mm; Cable Tie Width:6.35mm; Cable Bundle Diameter Max:51mm; Cable Tie Type:Dual Lock; Product Range:-; Tensile Strength Pounds:250lb RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 96C7743
Product Name Cable Tie, 254Mm, Stainless Steel, 250Lb; Cable Tie Material Abb Thomas & Betts
Material Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Cable Ties - 102594 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 4.92 inch (125 mm)
View Details