ABB AB Cable Tie, 254Mm, Stainless Steel, 100Lb; Cable Tie Material Abb Thomas & Betts SS10-180

Description
CABLE TIE, 254MM, STAINLESS STEEL, 100LB; Cable Tie Material:Stainless Steel; Cable Tie Length:254mm; Cable Tie Width:4.5mm; Cable Bundle Diameter Max:51mm; Cable Tie Type:Dual Lock; Product Range:-; Tensile Strength Pounds:100lb RoHS Compliant: Yes
Datasheet
Description
CABLE TIE, 254MM, STAINLESS STEEL, 100LB; Cable Tie Material:Stainless Steel; Cable Tie Length:254mm; Cable Tie Width:4.5mm; Cable Bundle Diameter Max:51mm; Cable Tie Type:Dual Lock; Product Range:-; Tensile Strength Pounds:100lb RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, 254Mm, Stainless Steel, 100Lb; Cable Tie Material Abb Thomas & Betts - 71C7676 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 254Mm, Stainless Steel, 100Lb; Cable Tie Material Abb Thomas & Betts
71C7676
Cable Tie, 254Mm, Stainless Steel, 100Lb; Cable Tie Material Abb Thomas & Betts 71C7676
CABLE TIE, 254MM, STAINLESS STEEL, 100LB; Cable Tie Material:Stainless Steel; Cable Tie Length:254mm; Cable Tie Width:4.5mm; Cable Bundle Diameter Max:51mm; Cable Tie Type:Dual Lock; Product Range:-; Tensile Strength Pounds:100lb RoHS Compliant: Yes

CABLE TIE, 254MM, STAINLESS STEEL, 100LB; Cable Tie Material:Stainless Steel; Cable Tie Length:254mm; Cable Tie Width:4.5mm; Cable Bundle Diameter Max:51mm; Cable Tie Type:Dual Lock; Product Range:-; Tensile Strength Pounds:100lb RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 71C7676
Product Name Cable Tie, 254Mm, Stainless Steel, 100Lb; Cable Tie Material Abb Thomas & Betts
Material Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - EN3742-008 - TE Connectivity
Specs
Material Stainless Steel
Length 26.77 inch (680 mm)
View Details
Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details
Cable Ties - 102595 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 4.92 inch (125 mm)
View Details
Brim/TY™ Nylon Twist Ties, Reusable - 401 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 0.7150 to 1.87 inch (18.16 to 47.5 mm)
Operating Temperature 85 C (185 F)
View Details