ABB Inc. Industrial Automation Enclosures SRX and SR2 Series

Description
SRX Enclosures The complete solution of enclosures for professionals Professional users of enclosures for low voltage devices search for simple, fast and flexible solutions. With System pro E, they will find a first-class quality assortment of enclosures and accessories, from the smallest consumer unit to industrial sized automation and main distribution boards. ABB enclosures are ideal for single family houses, multiple dwellings, commercial buildings, infrastructures and industrial applications in compliance with international standards and sectorial norms. System pro E portfolio from ABB is preferred by professionals wherever electrical energy needs to be metered, controlled and distributed. SRX enclosures always conform to IEC EN 62208 and to IEC 61439-1-2, have a degree of protection IP66 (IEC EN 60529) and NEMA 4X (UL standard). The degree of protection against external mechanical impacts is IK10 for the version with blind door and IK09 for the version with glass door (IEC 62262). The AISI 304 stainless steel means that the cabinets can be fitted both indoors and outdoors, by fixing them to the floor or to a wall. AISI 304 stainless steel enclosures with blind door, usually intended for making enclosures for automation, are supplied with the galvanised sheet metal internal plate and do not have cable entry flanges. AISI 304 stainless steel enclosures with glass door can also be used for distribution configurations. Alternatively, the internal equipment is made by selecting special kits (Distribution Kit) consisting of a pair of functional uprights for assembly of the AISI 304 stainless steel modular panels (to be ordered separately) and any compensation panels. The modular panels, which can also be installed on the enclosures with blind door using the same KD Kit, are all hinged and have vertical modularity of 185 mm.
Datasheet
Description
SRX Enclosures The complete solution of enclosures for professionals Professional users of enclosures for low voltage devices search for simple, fast and flexible solutions. With System pro E, they will find a first-class quality assortment of enclosures and accessories, from the smallest consumer unit to industrial sized automation and main distribution boards. ABB enclosures are ideal for single family houses, multiple dwellings, commercial buildings, infrastructures and industrial applications in compliance with international standards and sectorial norms. System pro E portfolio from ABB is preferred by professionals wherever electrical energy needs to be metered, controlled and distributed. SRX enclosures always conform to IEC EN 62208 and to IEC 61439-1-2, have a degree of protection IP66 (IEC EN 60529) and NEMA 4X (UL standard). The degree of protection against external mechanical impacts is IK10 for the version with blind door and IK09 for the version with glass door (IEC 62262). The AISI 304 stainless steel means that the cabinets can be fitted both indoors and outdoors, by fixing them to the floor or to a wall. AISI 304 stainless steel enclosures with blind door, usually intended for making enclosures for automation, are supplied with the galvanised sheet metal internal plate and do not have cable entry flanges. AISI 304 stainless steel enclosures with glass door can also be used for distribution configurations. Alternatively, the internal equipment is made by selecting special kits (Distribution Kit) consisting of a pair of functional uprights for assembly of the AISI 304 stainless steel modular panels (to be ordered separately) and any compensation panels. The modular panels, which can also be installed on the enclosures with blind door using the same KD Kit, are all hinged and have vertical modularity of 185 mm.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Automation Enclosures - SRX and SR2 Series - ABB Inc.
Memphis, TN, United States
Industrial Automation Enclosures
SRX and SR2 Series
Industrial Automation Enclosures SRX and SR2 Series
SRX Enclosures The complete solution of enclosures for professionals Professional users of enclosures for low voltage devices search for simple, fast and flexible solutions. With System pro E, they will find a first-class quality assortment of enclosures and accessories, from the smallest consumer unit to industrial sized automation and main distribution boards. ABB enclosures are ideal for single family houses, multiple dwellings, commercial buildings, infrastructures and industrial applications in compliance with international standards and sectorial norms. System pro E portfolio from ABB is preferred by professionals wherever electrical energy needs to be metered, controlled and distributed. SRX enclosures always conform to IEC EN 62208 and to IEC 61439-1-2, have a degree of protection IP66 (IEC EN 60529) and NEMA 4X (UL standard). The degree of protection against external mechanical impacts is IK10 for the version with blind door and IK09 for the version with glass door (IEC 62262). The AISI 304 stainless steel means that the cabinets can be fitted both indoors and outdoors, by fixing them to the floor or to a wall. AISI 304 stainless steel enclosures with blind door, usually intended for making enclosures for automation, are supplied with the galvanised sheet metal internal plate and do not have cable entry flanges. AISI 304 stainless steel enclosures with glass door can also be used for distribution configurations. Alternatively, the internal equipment is made by selecting special kits (Distribution Kit) consisting of a pair of functional uprights for assembly of the AISI 304 stainless steel modular panels (to be ordered separately) and any compensation panels. The modular panels, which can also be installed on the enclosures with blind door using the same KD Kit, are all hinged and have vertical modularity of 185 mm.

SRX Enclosures

The complete solution of enclosures for professionals

Professional users of enclosures for low voltage devices search for simple, fast and flexible solutions. With System pro E, they will find a first-class quality assortment of enclosures and accessories, from the smallest consumer unit to industrial sized automation and main distribution boards. ABB enclosures are ideal for single family houses, multiple dwellings, commercial buildings, infrastructures and industrial applications in compliance with international standards and sectorial norms. System pro E portfolio from ABB is preferred by professionals wherever electrical energy needs to be metered, controlled and distributed.

SRX enclosures always conform to IEC EN 62208 and to IEC 61439-1-2, have a degree of protection IP66 (IEC EN 60529) and NEMA 4X (UL standard). The degree of protection against external mechanical impacts is IK10 for the version with blind door and IK09 for the version with glass door (IEC 62262).

The AISI 304 stainless steel means that the cabinets can be fitted both indoors and outdoors, by fixing them to the floor or to a wall. AISI 304 stainless steel enclosures with blind door, usually intended for making enclosures for automation, are supplied with the galvanised sheet metal internal plate and do not have cable entry flanges. AISI 304 stainless steel enclosures with glass door can also be used for distribution configurations.

Alternatively, the internal equipment is made by selecting special kits (Distribution Kit) consisting of a pair of functional uprights for assembly of the AISI 304 stainless steel modular panels (to be ordered separately) and any compensation panels. The modular panels, which can also be installed on the enclosures with blind door using the same KD Kit, are all hinged and have vertical modularity of 185 mm.

Supplier's Site Datasheet

Technical Specifications

  ABB Inc.
Product Category Industrial Enclosures
Product Number SRX and SR2 Series
Product Name Industrial Automation Enclosures
Type Modular enclosure
Shape Rectangular
Length 11.81 to 47.24 inch (300 to 1200 mm)
Width 7.87 to 31.5 inch (200 to 800 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Boxes - 36-677-ND - DigiKey
Keystone Electronics Corp.
Specs
Type Junction Box
Material Polystyrene
View Details
Handheld Enclosure, Abs, Black; Enclosure Type Takachi - 68X2385 - Newark, An Avnet Company
Specs
Length 0.4720 inch (11.99 mm)
Width 1.38 inch (35 mm)
Depth 2.95 inch (75 mm)
View Details