Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
INDUSTRIAL ENCLOSURES
ABB AB
SRN8625K -- ENCLOSURES, GREY, STEEL, WALL MOUNT ROHS COMPLIANT ABB
ABB AB
Enclosures, Grey, Steel, Wall Mount Rohs Compliant Abb
SRN8625K
Description
ENCLOSURES, GREY, STEEL, WALL MOUNT ROHS COMPLIANT: YES
Newark, An Avnet Company
Done
Description
ENCLOSURES, GREY, STEEL, WALL MOUNT ROHS COMPLIANT: YES
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Enclosures, Grey, Steel, Wall Mount Rohs Compliant Abb
64AJ4699
Enclosures, Grey, Steel, Wall Mount Rohs Compliant Abb
64AJ4699
ENCLOSURES, GREY, STEEL, WALL MOUNT ROHS COMPLIANT: YES
ENCLOSURES, GREY, STEEL, WALL MOUNT ROHS COMPLIANT: YES
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Industrial Enclosures
Product Number
64AJ4699
Product Name
Enclosures, Grey, Steel, Wall Mount Rohs Compliant Abb
Unlock Full Specs
to access all available technical data
Similar Products
Beckhoff Automation LLC
BG2000-0000 | Protection enclosure for IP67 box, 36.5 mm x 131 mm x 71 mm
View Details
SCHURTER Inc
SKD house connection box 160A, DIN 00 (gG)
SKD 160A
Specs
Type
Electronic and Instrument Enclosures
View Details
XJCSENSOR Technology Co., Ltd.
Junction Box
X-QY-4
Specs
Type
Junction Box
NEMA Rating
NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects
5
View Details
Takachi Electronics Enclosure Co., Ltd.
Enclosure, Network Box, Abs, Off White; Enclosure Type Takachi
PF13-3-9W
Specs
Length
0.9843 inch (25 mm)
Width
4.92 inch (125 mm)
Depth
3.35 inch (85 mm)
View Details