ABB Process Automation Division Enclosure, Monobloc With Blind Door, Textured, Ip65, Wall Mount, 600 Mm, 500 Mm, 200 Mm, Steel Rohs Compliant Abb SRN6520K

Description
Enclosure, Monobloc With Blind Door, Textured, IP65, Wall Mount, 600 mm, 500 mm, 200 mm, Steel RoHS Compliant: Yes
Description
Enclosure, Monobloc With Blind Door, Textured, IP65, Wall Mount, 600 mm, 500 mm, 200 mm, Steel RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Enclosure, Monobloc With Blind Door, is designed for wall mounting and features a textured finish. It has an IP65 rating, indicating it is protected against dust and low-pressure water jets, making it suitable for outdoor and industrial applications. The enclosure dimensions are 600 mm in width, 500 mm in height, and 200 mm in depth. Constructed from steel, it is compliant with RoHS regulations, ensuring it meets environmental standards. This product is ideal for housing electrical components and protecting them from environmental factors.

Datasheet Summary
Powered by GS/AI

The Enclosure, Monobloc With Blind Door, is designed for wall mounting and features a textured finish. It has an IP65 rating, indicating it is protected against dust and low-pressure water jets, making it suitable for outdoor and industrial applications. The enclosure dimensions are 600 mm in width, 500 mm in height, and 200 mm in depth. Constructed from steel, it is compliant with RoHS regulations, ensuring it meets environmental standards. This product is ideal for housing electrical components and protecting them from environmental factors.

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Monobloc With Blind Door, Textured, Ip65, Wall Mount, 600 Mm, 500 Mm, 200 Mm, Steel Rohs Compliant Abb - 48Y4596 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Monobloc With Blind Door, Textured, Ip65, Wall Mount, 600 Mm, 500 Mm, 200 Mm, Steel Rohs Compliant Abb
48Y4596
Enclosure, Monobloc With Blind Door, Textured, Ip65, Wall Mount, 600 Mm, 500 Mm, 200 Mm, Steel Rohs Compliant Abb 48Y4596
Enclosure, Monobloc With Blind Door, Textured, IP65, Wall Mount, 600 mm, 500 mm, 200 mm, Steel RoHS Compliant: Yes

Enclosure, Monobloc With Blind Door, Textured, IP65, Wall Mount, 600 mm, 500 mm, 200 mm, Steel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 48Y4596
Product Name Enclosure, Monobloc With Blind Door, Textured, Ip65, Wall Mount, 600 Mm, 500 Mm, 200 Mm, Steel Rohs Compliant Abb
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
EXgate™215 - exgater - BARTEC
Specs
Material Steel - Stainless
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Rotary Evaporator Enclosure - AC23824A - AirClean Systems
Specs
Shape Rectangular
Length 48 inch (1219 mm)
Width 38 inch (965 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details