ABB AB Enclosure, Wall/floor, Ss, Grey; Enclosure Type Abb SRN4620X

Description
ENCLOSURE, WALL/FLOOR, SS, GREY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:400mm; External Width - Metric:600mm; External Depth - Metric:200mm; IP Rating:IP66; Body Colour:Grey; NEMA RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, WALL/FLOOR, SS, GREY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:400mm; External Width - Metric:600mm; External Depth - Metric:200mm; IP Rating:IP66; Body Colour:Grey; NEMA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Wall/floor, Ss, Grey; Enclosure Type Abb - 77Y7796 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall/floor, Ss, Grey; Enclosure Type Abb
77Y7796
Enclosure, Wall/floor, Ss, Grey; Enclosure Type Abb 77Y7796
ENCLOSURE, WALL/FLOOR, SS, GREY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:400mm; External Width - Metric:600mm; External Depth - Metric:200mm; IP Rating:IP66; Body Colour:Grey; NEMA RoHS Compliant: Yes

ENCLOSURE, WALL/FLOOR, SS, GREY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:400mm; External Width - Metric:600mm; External Depth - Metric:200mm; IP Rating:IP66; Body Colour:Grey; NEMA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 77Y7796
Product Name Enclosure, Wall/floor, Ss, Grey; Enclosure Type Abb
Length 15.75 inch (400 mm)
Width 23.62 inch (600 mm)
Depth 7.87 inch (200 mm)
Material Steel; Steel
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
General Purpose Enclosures - 1325380 - RS Components, Ltd.
Specs
Shape Rectangular
Length 2.76 inch (70 mm)
Width 4.13 inch (105 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1422R10 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 30 inch (762 mm)
Width 42 inch (1067 mm)
View Details
4 suppliers