ABB AB Enclosure, Wall/floor, Ss, Grey; Enclosure Type Abb SRN3415X

Description
ENCLOSURE, WALL/FLOOR, SS, GREY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:300mm; External Width - Metric:400mm; External Depth - Metric:150mm; IP Rating:IP66; Body Colour:Grey; NEMA RoHS Compliant: Yes
Description
ENCLOSURE, WALL/FLOOR, SS, GREY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:300mm; External Width - Metric:400mm; External Depth - Metric:150mm; IP Rating:IP66; Body Colour:Grey; NEMA RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Wall/floor, Ss, Grey; Enclosure Type Abb - 77Y7792 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall/floor, Ss, Grey; Enclosure Type Abb
77Y7792
Enclosure, Wall/floor, Ss, Grey; Enclosure Type Abb 77Y7792
ENCLOSURE, WALL/FLOOR, SS, GREY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:300mm; External Width - Metric:400mm; External Depth - Metric:150mm; IP Rating:IP66; Body Colour:Grey; NEMA RoHS Compliant: Yes

ENCLOSURE, WALL/FLOOR, SS, GREY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:300mm; External Width - Metric:400mm; External Depth - Metric:150mm; IP Rating:IP66; Body Colour:Grey; NEMA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 77Y7792
Product Name Enclosure, Wall/floor, Ss, Grey; Enclosure Type Abb
Length 11.81 inch (300 mm)
Width 15.75 inch (400 mm)
Depth 5.91 inch (150 mm)
Material Steel; Steel
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
General Purpose Enclosures - 1228931 - RS Components, Ltd.
Specs
Shape Rectangular
Length 4.92 inch (125 mm)
Width 4.92 inch (125 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1411W - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 12 inch (305 mm)
Width 3 inch (76.2 mm)
View Details
4 suppliers