Thomas & Betts Corporation Standard Wall Plate SPO138

Description
COMBINATION TYPE; 0.07 INCH THK THERMOSET PLASTIC MATERIAL; SMOOTH FINISH; BROWN COLOR; (1) BLANK, (1) DUPLEX RECEPTACLE CONFIGURATION; 2 GANG(S); JUMBO DESIGNATED SIZE; OVERALL DIMENSION 5.31 INCH W X 5.25 INCH H; MOUNTING TYPE BOX MOUNT; APPLICATION COM
Datasheet
Description
COMBINATION TYPE; 0.07 INCH THK THERMOSET PLASTIC MATERIAL; SMOOTH FINISH; BROWN COLOR; (1) BLANK, (1) DUPLEX RECEPTACLE CONFIGURATION; 2 GANG(S); JUMBO DESIGNATED SIZE; OVERALL DIMENSION 5.31 INCH W X 5.25 INCH H; MOUNTING TYPE BOX MOUNT; APPLICATION COM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SPO138 - Thomas & Betts Corporation
Memphis, TN, USA
Standard Wall Plate
SPO138
Standard Wall Plate SPO138
COMBINATION TYPE; 0.07 INCH THK THERMOSET PLASTIC MATERIAL; SMOOTH FINISH; BROWN COLOR; (1) BLANK, (1) DUPLEX RECEPTACLE CONFIGURATION; 2 GANG(S); JUMBO DESIGNATED SIZE; OVERALL DIMENSION 5.31 INCH W X 5.25 INCH H; MOUNTING TYPE BOX MOUNT; APPLICATION COM

COMBINATION TYPE; 0.07 INCH THK THERMOSET PLASTIC MATERIAL; SMOOTH FINISH; BROWN COLOR; (1) BLANK, (1) DUPLEX RECEPTACLE CONFIGURATION; 2 GANG(S); JUMBO DESIGNATED SIZE; OVERALL DIMENSION 5.31 INCH W X 5.25 INCH H; MOUNTING TYPE BOX MOUNT; APPLICATION COM

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Wallplates
Product Number SPO138
Product Name Standard Wall Plate
Type Blank Wall Plate;  Duplex Outlet Cover
Unlock Full Specs
to access all available technical data

Similar Products