ABB AB Conduit Fittings SPL16/M16/90 X 5

Description
R/A adaptor - flexible conduit,M16 16mm
Request a Quote
Description
R/A adaptor - flexible conduit,M16 16mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Conduit Fittings - 123844 - RS Components, Ltd.
Corby, Northants, United Kingdom
Conduit Fittings
123844
Conduit Fittings 123844
R/A adaptor - flexible conduit,M16 16mm

R/A adaptor - flexible conduit,M16 16mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Conduit Fittings
Product Number 123844
Product Name Conduit Fittings
Fitting Type Elbow; 90° elbow
Unlock Full Specs
to access all available technical data

Similar Products

M40x1.5 PRESSURE COMPENSATION DEVICE (STAINLESS STEEL) - MIV-40SUS - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Stainless
View Details
Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details
Adapter connector - MKA-PG29-M32 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Conduit Fittings - 8726019 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight, swivel
Size 0.6299 inch (16 mm)
Material Brass
View Details