Thomas & Betts Corporation Standard Wall Plate SPJ264

Description
0.07 INCH THK THERMOSET PLASTIC MATERIAL; SMOOTH FINISH; BROWN COLOR; (4) DECORATOR CONFIGURATION; 4 GANG(S); JUNIOR JUMBO DESIGNATED SIZE; OVERALL DIMENSION 8.56 INCH W X 4.87 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESI
Datasheet
Description
0.07 INCH THK THERMOSET PLASTIC MATERIAL; SMOOTH FINISH; BROWN COLOR; (4) DECORATOR CONFIGURATION; 4 GANG(S); JUNIOR JUMBO DESIGNATED SIZE; OVERALL DIMENSION 8.56 INCH W X 4.87 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESI
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SPJ264 - Thomas & Betts Corporation
Memphis, TN, USA
Standard Wall Plate
SPJ264
Standard Wall Plate SPJ264
0.07 INCH THK THERMOSET PLASTIC MATERIAL; SMOOTH FINISH; BROWN COLOR; (4) DECORATOR CONFIGURATION; 4 GANG(S); JUNIOR JUMBO DESIGNATED SIZE; OVERALL DIMENSION 8.56 INCH W X 4.87 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESI

0.07 INCH THK THERMOSET PLASTIC MATERIAL; SMOOTH FINISH; BROWN COLOR; (4) DECORATOR CONFIGURATION; 4 GANG(S); JUNIOR JUMBO DESIGNATED SIZE; OVERALL DIMENSION 8.56 INCH W X 4.87 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESI

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Wallplates
Product Number SPJ264
Product Name Standard Wall Plate
Type Decorator
Unlock Full Specs
to access all available technical data

Similar Products

1-Gang Toggle Wall Plates, Metal Standard Size Glossy Finish - 11SFS - Suzhou Ele Mfg Co., Ltd.
Specs
Type Toggle Switch Plate
Material Metal
View Details
Standard Wall Plate - SP126-LA - Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Specs
Type Despard Switch Plate; Toggle Switch Plate
Opening / Devices Two
Material Plastic
View Details