Thomas & Betts Corporation Standard Wall Plate SPJ2-I

Description
0.07 INCH THK THERMOSET PLASTIC MATERIAL; SMOOTH FINISH; IVORY COLOR; (2) TOGGLE SWITCH CONFIGURATION; 2 GANG(S); JUNIOR JUMBO DESIGNATED SIZE; OVERALL DIMENSION 4.93 INCH W X 4.87 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND
Datasheet
Description
0.07 INCH THK THERMOSET PLASTIC MATERIAL; SMOOTH FINISH; IVORY COLOR; (2) TOGGLE SWITCH CONFIGURATION; 2 GANG(S); JUNIOR JUMBO DESIGNATED SIZE; OVERALL DIMENSION 4.93 INCH W X 4.87 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SPJ2-I - Thomas & Betts Corporation
Memphis, TN, USA
Standard Wall Plate
SPJ2-I
Standard Wall Plate SPJ2-I
0.07 INCH THK THERMOSET PLASTIC MATERIAL; SMOOTH FINISH; IVORY COLOR; (2) TOGGLE SWITCH CONFIGURATION; 2 GANG(S); JUNIOR JUMBO DESIGNATED SIZE; OVERALL DIMENSION 4.93 INCH W X 4.87 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND

0.07 INCH THK THERMOSET PLASTIC MATERIAL; SMOOTH FINISH; IVORY COLOR; (2) TOGGLE SWITCH CONFIGURATION; 2 GANG(S); JUNIOR JUMBO DESIGNATED SIZE; OVERALL DIMENSION 4.93 INCH W X 4.87 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Wallplates
Product Number SPJ2-I
Product Name Standard Wall Plate
Type Toggle Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 3414036 - RS Components, Ltd.
Specs
Opening / Devices One
Material Plastic; Plastic
View Details
Electra® Wall Covering, Guage 0.080
American Floor Products Co., Inc.
Specs
Type Wall Protection
Material Acrylic Vinyl
View Details